EN
  • EN
  • DE

ADP4000JCPZ-RL

Part No ADP4000JCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR CTRL PMBUS 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Intel VR11, VR11.1
Voltage - Input 4.7 V to 5.75 V
Number of Outputs 6
Output Voltage 0.38 V to 1.8 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 198752-ADP4000JCPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP4000JCPZ-RL CAD Model

Description

Product Overview: ADP4000JCPZ-RL from ON Semiconductor

The ADP4000JCPZ-RL is a high-performance integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile component is engineered to cater to a broad range of applications, including power management in complex digital systems, such as computers, telecommunications equipment, and industrial controls.

Key Features:

  • High Efficiency: The ADP4000JCPZ-RL boasts excellent power conversion efficiency, which is critical for reducing heat generation and improving system reliability in high-performance electronics.
  • Programmable Frequency: This IC allows for a programmable switching frequency, giving designers the flexibility to optimize their power supply design for performance or component size.
  • Robust Thermal Performance: Encased in a compact package, the ADP4000JCPZ-RL is designed to perform well under varying thermal conditions, ensuring consistent operation even in thermally challenging environments.
  • Integrated Features: It includes various integrated features such as over-current protection, under-voltage lockout, and thermal shutdown, which contribute to the safety and durability of the end application.
  • Power Sequencing: The IC supports power sequencing, which is essential for systems that require multiple supply voltages to be enabled or disabled in a specific order.

Applications:

The ADP4000JCPZ-RL is ideal for powering complex digital ICs such as microprocessors, DSPs, and FPGAs. It is also well-suited for server and storage systems, networking and communication infrastructure, and industrial and medical equipment. Its versatility makes it an excellent choice for designers looking for a reliable power management solution.

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The ADP4000JCPZ-RL is no exception, meeting stringent quality standards to ensure it performs to the highest specifications. Reliability is a key focus, with the IC undergoing rigorous testing to guarantee long-term performance.

Environmental Compliance:

In alignment with global environmental standards, the ADP4000JCPZ-RL from ON Semiconductor is designed with eco-friendly materials and complies with RoHS directives, ensuring minimal environmental impact and safe usage in a wide range of consumer and industrial applications.

Overall, the ADP4000JCPZ-RL is a testament to ON Semiconductor's dedication to providing advanced, energy-efficient power management solutions that drive innovation across various technological sectors.

You May Also Be Interested in

Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4867 $62.4335
12+ $10.2460 $122.9520
18+ $9.9261 $178.6698
25+ $9.6050 $240.1250
32+ $9.2850 $297.1200
42+ $8.3252 $349.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess