EN
  • EN
  • DE

AP0101CS2L00SPGA0-DR

Part No AP0101CS2L00SPGA0-DR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IMAGE SENSOR MONO CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Function Processor
Applications Professional Video
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 81-VFBGA
Supplier Device Package 81-VFBGA (6.5x6.5)
Base Product Number AP0101
Standard Package 3,840 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911503-AP0101CS2L00SPGA0-DR
Ultra Librarian 3D Model Ultra Librarian AP0101CS2L00SPGA0-DR CAD Model

Description

The ON Semiconductor AP0101CS2L00SPGA0-DR is a highly versatile and advanced image signal processor (ISP) designed for automotive and industrial imaging applications. This powerful component is engineered to provide exceptional image quality and reliable performance under a wide range of lighting conditions. It is an ideal choice for developers looking to integrate high-definition imaging capabilities into their designs.

Key Features

  • Advanced Image Processing: The AP0101CS2L00SPGA0-DR features a comprehensive set of image processing functions, including auto-exposure, auto-white balance, and advanced noise reduction algorithms, ensuring clear and crisp images in various environments.
  • High Dynamic Range (HDR) Support: With its HDR capabilities, this ISP can handle scenes with high contrast, capturing details in both bright and dark areas without losing information.
  • Multiple Output Formats: It supports various output formats, providing flexibility for interfacing with different image sensors and display systems.
  • Automotive AEC-Q100 Qualified: This product meets the stringent quality standards required for automotive applications, ensuring reliability and durability in harsh conditions.

Applications

  • Advanced driver-assistance systems (ADAS)
  • Automotive camera systems
  • Industrial machine vision
  • Surveillance and security cameras

Technical Specifications

The AP0101CS2L00SPGA0-DR operates over a wide temperature range and is housed in a compact package, making it suitable for space-constrained applications. It interfaces seamlessly with CMOS image sensors and is programmable via a serial interface, allowing for customization to meet specific application requirements.

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The AP0101CS2L00SPGA0-DR is backed by ON Semiconductor's technical support and documentation, ensuring that designers have access to the resources they need to successfully integrate this ISP into their projects.

You May Also Be Interested in

Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2624 $72.5248
4+ $29.7540 $119.0160
7+ $28.8242 $201.7694
9+ $27.8944 $251.0496
11+ $26.9646 $296.6106
15+ $24.1753 $362.6295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess