EN
  • EN
  • DE

AR0135CS2M00SUEA0-DPBR2

Part No AR0135CS2M00SUEA0-DPBR2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/3 CIS SO  /  CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 60
Voltage - Supply 1.8V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR0135CS2M00SUEA0-DPBR2OS
Standard Package 5
Win Source Part Number 1164187-AR0135CS2M00SUEA0-DPBR2
Ultra Librarian 3D Model Ultra Librarian AR0135CS2M00SUEA0-DPBR2 CAD Model

Description

ON Semiconductor AR0135CS2M00SUEA0-DPBR2 Digital Image Sensor

The ON Semiconductor AR0135CS2M00SUEA0-DPBR2 is a cutting-edge digital image sensor that offers an exceptional balance of performance, resolution, and versatility, making it an ideal choice for a wide range of imaging applications. This sensor is part of the AR0135CS series, which is renowned for its high-quality image capture capabilities and robust feature set.

With a resolution of 1.2 megapixels, the AR0135CS2M00SUEA0-DPBR2 provides crisp and clear images with a pixel size of 3.75 µm x 3.75 µm, ensuring detailed and sharp imaging performance. It operates on a CMOS technology platform that is designed for low noise, low power consumption, and high sensitivity, making it suitable for both industrial and consumer applications.

The sensor supports a maximum frame rate of 60 frames per second at full resolution, which allows for smooth video capture and is particularly beneficial for applications requiring fast-moving image capture without sacrificing image quality. Additionally, it features a versatile scanning mode that includes both progressive and interlaced scanning, giving users the flexibility to choose the best scanning method for their specific needs.

One of the key features of the AR0135CS2M00SUEA0-DPBR2 is its dynamic range performance. It is equipped with ON Semiconductor's advanced pixel technology, which provides excellent dynamic range and allows the sensor to capture high-quality images in both bright and low-light conditions. This makes it an excellent choice for outdoor surveillance, automotive applications, and any imaging scenario where lighting conditions can be unpredictable.

The sensor's architecture is designed to provide high sensitivity, which is crucial for applications that require accurate color reproduction and sharp image quality under varying lighting conditions. With an electronic rolling shutter and advanced noise reduction features, the AR0135CS2M00SUEA0-DPBR2 minimizes image blur and artifacts, ensuring that the captured images are clear and stable.

For developers and manufacturers, the AR0135CS2M00SUEA0-DPBR2 is easy to integrate into existing systems, thanks to its standard CSI-2 serial data interface. This interface simplifies the design and development process, allowing for quick and efficient implementation into a wide range of products, from security cameras to advanced driver-assistance systems (ADAS).

In conclusion, the ON Semiconductor AR0135CS2M00SUEA0-DPBR2 digital image sensor is a high-performance imaging solution that offers excellent image quality, versatility, and ease of integration, making it a top choice for designers and engineers looking to enhance their imaging systems.

You May Also Be Interested in

Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
OmniVision Technologies Inc
low power, high-performance 5 megapixel CameraChip
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess