EN
  • EN
  • DE

AR0140CS2C00SUEA0-DRBR

Part No AR0140CS2C00SUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS / CMOS Image Sensor 3μm x 3μm 63-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Frames per Second 60
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Base Product Number AR0140
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1024381-AR0140CS2C00SUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0140CS2C00SUEA0-DRBR CAD Model

Description

Introducing the AR0140CS2C00SUEA0-DRBR Image Sensor from ON Semiconductor

The AR0140CS2C00SUEA0-DRBR is a cutting-edge CMOS digital image sensor from ON Semiconductor's renowned portfolio of imaging technology. This sensor is engineered to deliver exceptional image quality with its 1/4-inch optical format and a resolution of 1.0 Megapixel (1280 x 800 pixels). It is a perfect solution for a wide range of applications, including industrial imaging, surveillance systems, and automotive products.

With its advanced pixel technology, the AR0140CS2C00SUEA0-DRBR is designed to perform excellently in low-light conditions. The sensor features ON Semiconductor's innovative global shutter technology, which ensures that moving objects are captured with clarity and precision, without the distortion typically associated with rolling shutters. This makes the sensor ideal for applications that require high-speed imaging and accurate motion capture.

The sensor boasts a versatile frame rate, capable of delivering up to 45 frames per second (fps) at full resolution, which can be further increased by using windowing or sub-sampling. This flexibility allows designers to tailor the sensor's performance to the specific needs of their application, whether it's for capturing fast-moving scenes or for conserving power in battery-sensitive devices.

Furthermore, the AR0140CS2C00SUEA0-DRBR supports a wide range of industry-standard interfaces, including MIPI CSI-2 and parallel output, ensuring easy integration with a variety of host processors and peripherals. The sensor also features multiple automatic functions, such as auto-exposure and auto-gain, to simplify the task of image capture and processing, allowing for quicker time-to-market for end products.

Designed with reliability in mind, the AR0140CS2C00SUEA0-DRBR operates within an extended temperature range, making it suitable for deployment in harsh environmental conditions. Its compact form factor and low power consumption also make it an excellent choice for portable and space-constrained applications.

In summary, the AR0140CS2C00SUEA0-DRBR from ON Semiconductor is a versatile and high-performance image sensor that offers superb image quality, flexibility, and ease of integration for a multitude of imaging needs.

You May Also Be Interested in

OmniVision Technologies Inc
SENSOR IMAGE CMOS 2MP 68-CSP3
Lowest to $8.1492
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC / CMOS Image Sensor 4.8µm x 4.8µm 48-LCC (14.22x14.22)
Need more? Email Us
OmniVision Technologies Inc
IMAGE SENSOR
Lowest to $10.0855
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / 1/2.7-Inch 2.1 Mp/Full HD Digital Image Sensor
Lowest to $5.4886
OmniVision Technologies Inc
IC IMAGE SENSOR 5MP 56-CSP3 / Image Sensor Color 2592x1944Pixels 66-Pin CSP-3
Lowest to $32.6415
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 28-CSP2
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA 1/3 CMOS 52BGA / Image Sensor Color/Monochrome CMOS 752x480Pixels Automotive 52-Pin IBGA Tray
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $6.2566

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3739 $58.1217
8+ $15.8965 $127.1720
12+ $15.3998 $184.7976
16+ $14.9030 $238.4480
21+ $14.4062 $302.5302
27+ $12.9159 $348.7293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess