The BAG-CM1213A-04MR from ON Semiconductor is a cutting-edge Electrostatic Discharge (ESD) protection array designed to safeguard sensitive electronic components in high-speed data interfaces. This robust device is an ideal solution for applications where maintaining signal integrity while protecting against ESD events is critical.
Key Features
- Channel Configuration: The BAG-CM1213A-04MR features a four-line array configuration, providing simultaneous protection for multiple data lines with a single component.
- Low Capacitance: With ultra-low loading capacitance of typically 0.6 pF per I/O, this device ensures minimal signal distortion, making it perfect for high-speed data applications such as USB 2.0, HDMI, and Gigabit Ethernet.
- High ESD Protection: It offers superior ESD protection of ±15 kV air and ±8 kV contact discharge as per the IEC 61000-4-2 standard, ensuring the safety of electronic equipment during ESD events.
- Low Clamping Voltage: The device provides a low dynamic resistance and clamping voltage, which enhances the protection level for sensitive circuitry during an ESD event.
- Small Form Factor: The BAG-CM1213A-04MR comes in a compact SOT-143 package, making it suitable for space-constrained applications.
- RoHS Compliant: This product meets the requirements of the RoHS directive, making it an environmentally friendly choice for electronic designs.
Applications
The versatile nature of the BAG-CM1213A-04MR makes it suitable for a broad range of applications. It is commonly used in:
- Portable electronics such as smartphones, tablets, and laptops
- Consumer electronics including set-top boxes, digital TVs, and gaming consoles
- Communication systems like network switches and routers
- High-speed data ports including USB, HDMI, and Ethernet interfaces
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the BAG-CM1213A-04MR is no exception. Manufactured with precision and subject to rigorous testing, this ESD protection device ensures long-term performance and reliability for your electronic designs.