EN
  • EN
  • DE

BAW56M3T5G

Part No BAW56M3T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 200MA SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Diode Array 1 Pair Common Anode Standard 75 V 200mA (DC) Surface Mount SOT-723
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOT-723
Case / Package SOT-723
Family Name BAW56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAW56M3T5G-ND, BAW56M3T5GOSDKR, BAW56M3T5GOSTR, BAW56M3T5GOSCT
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912891-BAW56M3T5G
Ultra Librarian 3D Model Ultra Librarian BAW56M3T5G CAD Model

Description

Introducing the BAW56M3T5G Dual Switching Diode from ON Semiconductor

The BAW56M3T5G is a high-quality dual switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is a perfect choice for designers who require a reliable and compact solution for their switching applications. The BAW56M3T5G is designed to meet the stringent requirements of modern electronic devices, offering fast switching speeds and high conductivity with minimal power loss.

Key Features

  • Package: The BAW56M3T5G comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications. Its compact footprint enables high-density board layouts, making it perfect for portable and miniaturized electronic devices.
  • Dual Diodes Configuration: This component contains two independent switching diodes, which can be used in series, parallel, or as separate components, providing design flexibility.
  • High-Speed Switching: With fast switching speeds, the BAW56M3T5G is well-suited for high-frequency operations, ensuring that electronic circuits can operate efficiently and with quick response times.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power consumption and heat generation, leading to improved energy efficiency and reliability in the end application.
  • Reverse Voltage: It has a continuous reverse voltage rating of 75V, providing a good margin for safety in most low to medium voltage applications.

Applications

The BAW56M3T5G is versatile and can be used in a wide range of applications, including:

  • High-speed switching on digital lines
  • Logic gates
  • Rectification tasks
  • Voltage clamping
  • Protection circuits
  • Signal processing

ON Semiconductor's commitment to quality ensures that the BAW56M3T5G is a reliable component for both commercial and industrial applications. Its robust design is capable of withstanding harsh conditions while maintaining optimal performance. For engineers and designers looking for a dual switching diode that offers both efficiency and versatility, the BAW56M3T5G from ON Semiconductor is an excellent choice.

Whether you're designing power supplies, consumer electronics, or automotive systems, the BAW56M3T5G provides the performance and durability needed for your switching applications. Trust ON Semiconductor to power your innovations with their state-of-the-art components.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess