EN
  • EN
  • DE

BC548B

Part No BC548B
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Trans GP BJT NPN 25V 0.1A 3-Pin SPT / Amplifier Transistors(NPN Silicon) | TRANS NPN 30V 0.1A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 250mV at 500μA, 10mA
Current - Collector Cutoff (Maximum) 15nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 2mA, 5V
Maximum Power 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number BC548
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 095189-BC548B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BC548B
Introduction Date September 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BC548B CAD Model

Description

ON Semiconductor BC548B NPN Transistor Overview

The BC548B is a highly versatile NPN bipolar junction transistor from ON Semiconductor, renowned for its reliability and performance in a variety of electronic applications. This small-signal transistor is particularly suitable for amplification and switching purposes, offering a harmonious blend of low noise and efficient current gain characteristics.

Key Features

  • Transistor Type: NPN
  • Maximum Collector-Emitter Voltage (V<sub>CEO): 30V
  • Maximum Collector-Base Voltage (V<sub>CBO): 30V
  • Maximum Emitter-Base Voltage (V<sub>EBO): 5V
  • Collector Current (I<sub>C): 100mA
  • Power Dissipation (P<sub>D): 625mW
  • DC Current Gain (h<sub>FE): 200 to 450
  • Transition Frequency (f<sub>T): 150MHz
  • Low Noise: Ideal for audio amplification
  • Operating Junction Temperature Range: -55°C to +150°C
  • Package: TO-92

Applications

The BC548B transistor is frequently employed in a wide array of electronic circuits. Its typical applications include:

  • General Purpose Amplification
  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in their products. The BC548B transistor is no exception, ensuring stable performance and longevity in even the most demanding conditions. It is a testament to ON Semiconductor's dedication to providing components that meet rigorous industry standards and customer expectations.

Conclusion

Whether for hobby projects or commercial applications, the ON Semiconductor BC548B NPN transistor stands out as an excellent choice for designers who require a reliable, general-purpose component. Its combination of low noise, high gain, and versatile application potential make it a staple in the electronics components industry.

You May Also Be Interested in

TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Omron
Lowest to $1.0478
Omron
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2,605+ $0.0192 $50.0160
6,370+ $0.0157 $100.0090
9,870+ $0.0152 $150.0240
13,515+ $0.0148 $200.0220
17,485+ $0.0143 $250.0355
23,440+ $0.0128 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,870 pieces
MOQ: 2605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess