Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 232201-BC847
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian BC847 CAD Model

Description

ON Semiconductor BC847 NPN Bipolar Transistor

The ON Semiconductor BC847 is a small signal NPN bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile component is widely used in a variety of electronic circuits, offering reliable performance and cost-effectiveness.

Key Features:

  • High Current Gain: The BC847 provides a high current gain (hFE), which is essential for applications requiring signal amplification.
  • Low Voltage Operation: It operates at low voltages, making it suitable for battery-powered devices and low-power applications.
  • Surface-Mount Package: The transistor is available in a small SOT-23 package, ideal for space-constrained applications and for use in surface-mount technology (SMT).
  • RoHS Compliant: The BC847 is compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring it meets environmental standards and is free from hazardous materials.

Electrical Characteristics:

  • Collector-Emitter Voltage (Vceo): 45 V
  • Collector-Base Voltage (Vcbo): 50 V
  • Emitter-Base Voltage (Vebo): 6 V
  • Collector Current (Ic): 100 mA
  • DC Current Gain (hFE): 200 to 600 at 2 mA

Applications:

  • General-purpose switching
  • Signal amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Portable and consumer electronics

The BC847 transistor from ON Semiconductor is a reliable choice for designers and engineers looking to incorporate an efficient and versatile NPN transistor into their electronic designs. With its high current gain, low voltage operation, and compact packaging, the BC847 is well-suited for a wide range of applications, ensuring optimal performance in various circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Transistor Array 8-Channel Sink Driver 50V 500mA 18-SOL
Lowest to $4.4657
ECAD model for TBD62084AFWG
Texas Instruments
7-Channel Darlington Transistor Array
Lowest to $0.3275
ECAD model for TPL7407LAD
STMicroelectronics
Darlington Transistor Array 7-Ch 50V 500mA 16-Pin SOIC
Lowest to $0.1327
ECAD model for ULN2003D1013
Nexperia USA Inc.
TRANS NPN/PNP 100V 3A LFPAK56D
Need more? Email Us
ECAD model for PHPT610030NPKX
Nexperia USA Inc.
TRANS 2PNP 40V 100MA 6-TSOP
Lowest to $0.3286
ECAD model for PIMT1,115
Texas Instruments
Darlington Transistor Array 7-Channel 50V 500mA 16-TSSOP
Lowest to $1.0420
ECAD model for ULN2003LVPW
Nexperia USA Inc.
TRANS 2NPN 60V 1A 6HUSON
Need more? Email Us
ECAD model for PBSS4160PAN,115
Texas Instruments
Darlington Transistor Array 7-Channel 12V 500mA 16-TSSOP
Lowest to $0.8932
ECAD model for ULN2003V12PW
Nexperia USA Inc.
TRANS 2PNP 45V 100MA SOT-666
Lowest to $0.7280
ECAD model for BCM857BV,115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4,720+ $0.0106 $50.0320
11,495+ $0.0087 $100.0065
17,650+ $0.0085 $150.0250
24,395+ $0.0082 $200.0390
31,650+ $0.0079 $250.0350
42,255+ $0.0071 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300,000 pieces
MOQ: 4720 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention