EN
  • EN
  • DE

BC847BPDW1T3G

Part No BC847BPDW1T3G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRAN NPN/PNP 45V 0.1A SC88/SC70 / Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr onsemi
Package Tape & Reel
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA, 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number BC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names ONSONSBC847BPDW1T3G,BC847BPDW1T3GOSDKR,2156-BC847BPDW1T3G-OS,BC847BPDW1T3G-ND,BC847BPDW1T3GOSTR,BC847BPDW1T3GOSCT
Standard Package 10,000
Win Source Part Number 1120400-BC847BPDW1T3G
Ultra Librarian 3D Model Ultra Librarian BC847BPDW1T3G CAD Model

Description

ON Semiconductor BC847BPDW1T3G Bipolar Transistor

The BC847BPDW1T3G is a high-performance NPN bipolar (BJT) transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is designed for general-purpose switching and amplification applications, making it a versatile component for a wide range of electronic circuits.

Key Features:

  • Dual NPN Transistors: The product features two NPN transistors in a single package, providing matched pair performance that is ideal for differential amplification configurations.
  • Low Voltage Operation: With a collector-emitter voltage (Vceo) of 45V, it is well-suited for low voltage applications that require efficient current control.
  • High Current Gain Bandwidth Product: This transistor boasts a high transition frequency (fT) typically at 100 MHz, making it suitable for high-speed switching applications.
  • Surface-Mount Package: The BC847BPDW1T3G comes in a small SOT-363 package, which is ideal for space-constrained applications and allows for efficient PCB layout.
  • Energy-Efficient: ON Semiconductor's commitment to energy efficiency is reflected in this transistor's low power dissipation, contributing to the energy-saving designs of modern electronic devices.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from certain hazardous materials commonly used in electronics.

Applications:

The BC847BPDW1T3G is suitable for a variety of applications, including but not limited to:

  • Signal processing
  • Amplification circuits
  • Switching networks
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor ensures the highest quality and reliability for its components. The BC847BPDW1T3G is subjected to rigorous testing and quality control procedures, guaranteeing performance consistency and long-term reliability for the end-user.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,080+ $0.0464 $50.1120
2,300+ $0.0435 $100.0500
3,575+ $0.0420 $150.1500
5,120+ $0.0391 $200.1920
6,650+ $0.0376 $250.0400
8,290+ $0.0362 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 508,450 pieces
MOQ: 1080 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess