EN
  • EN
  • DE

BC857BDWT1

Part No BC857BDWT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 232280-BC857BDWT1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC857BDWT1 CAD Model

Description

ON Semiconductor's BC857BDWT1 PNP Transistor

Introducing the BC857BDWT1, a high-quality PNP bipolar junction transistor (BJT) from ON Semiconductor, a leader in energy-efficient innovations. This small-signal transistor is a robust and versatile component designed for use in a wide array of electronic applications. The BC857BDWT1 is particularly well-suited for amplification and switching applications where space is at a premium.

The BC857BDWT1 transistor is housed in a compact SOT-323 package, making it ideal for space-constrained applications. Despite its small size, it offers a powerful performance with a collector-emitter voltage (VCEO) of -45V and a collector current (IC) of -100mA, which makes it capable of handling moderate power applications efficiently.

With a transition frequency (fT) of 100MHz, the BC857BDWT1 is optimized for high-speed switching, which is essential for modern electronic devices that require quick response times. The device also features a low collector-emitter saturation voltage, which ensures lower power dissipation and enhances overall energy efficiency.

One of the key benefits of the BC857BDWT1 is its high current gain bandwidth product. This characteristic enables the transistor to amplify signals with minimal distortion, making it an excellent choice for audio amplification and signal processing tasks. Additionally, its PNP configuration allows for easy integration into complementary or push-pull amplifier designs when paired with an NPN counterpart.

The BC857BDWT1 is designed with ON Semiconductor's commitment to reliability and environmental sustainability. It is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This makes it not only a reliable choice for designers but also an environmentally responsible one.

In summary, the BC857BDWT1 from ON Semiconductor is a high-performance PNP transistor that offers a balance of compact size, power handling, and high-speed operation. Its energy-efficient design and compliance with environmental standards make it a smart and sustainable choice for a broad range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess