EN
  • EN
  • DE

LT3474EFE#PBF

Part No LT3474EFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 1A 16TSSOP / LED Driver 1 Segment 4000uA Supply Current Automotive 16-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3.5V
Voltage Supply MAX 36V
Output Current per Channel 1A
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781032-LT3474EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3474
Introduction Date August 23, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3474EFE#PBF CAD Model

Description

LT3474EFE#PBF - A High-Power LED Driver from Linear Technology

The LT3474EFE#PBF is a robust and efficient PWM LED driver integrated circuit manufactured by Linear Technology, now part of Analog Devices. This component is designed specifically to power high-brightness LEDs and is well-suited for a variety of lighting applications including automotive, industrial, and general illumination. With its wide input voltage range and internal 36V, 1A switch, the LT3474EFE#PBF provides a compact and versatile solution for driving single or multiple LEDs in series.

This LED driver operates from an input voltage range of 4V to 36V, making it ideal for applications powered from a wide range of sources, from single-cell Li-Ion batteries to automotive inputs. The LT3474EFE#PBF utilizes True Color PWM™ dimming, which delivers constant LED color with deep dimming capability. This feature allows for precise brightness control over a wide dimming range, ensuring consistent color and brightness levels.

The LT3474EFE#PBF is equipped with a unique switching regulator design, using an internal 1A, 36V switch, which can drive up to ten 350mA LEDs in series from a 12V input, providing flexibility in the design of lighting systems. This high-side current sense allows the cathode of the LED to be connected directly to the ground, compatible with common anode LED arrays and simplifying the system design.

Protection features of the LT3474EFE#PBF include open LED protection, which safeguards the device when an open circuit is detected at the LED output. Additionally, its thermal shutdown ensures reliable operation by preventing overheating. The device is offered in a thermally enhanced TSSOP-16 package, providing excellent power dissipation and thermal performance.

Overall, the LT3474EFE#PBF from Linear Technology is a highly capable LED driver that combines efficiency, flexibility, and reliability. Its advanced features and robust design make it an excellent choice for engineers and designers looking to create high-performance LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6503 $53.2515
12+ $8.7387 $104.8644
18+ $8.4656 $152.3808
25+ $8.1925 $204.8125
32+ $7.9194 $253.4208
43+ $7.1002 $305.3086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,068 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess