EN
  • EN
  • DE

BD235G

Part No BD235G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 234126-BD235G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD235G CAD Model

Description

ON Semiconductor BD235G Bipolar Transistor

The BD235G is a versatile and robust bipolar junction transistor (BJT) from ON Semiconductor, renowned for its high-quality semiconductor components. This NPN transistor is designed to cater to a wide range of applications, making it an ideal choice for designers and engineers looking for a reliable solution for their power amplification and switching needs.

Constructed with state-of-the-art technology, the BD235G offers a collector-emitter voltage (VCEO) of 45V and a collector current (IC) rating of up to 2A, which means it can handle moderate power loads efficiently. The device's power dissipation (PD) is rated at 25W, providing a good balance between performance and thermal management, ensuring stability and longevity in operation.

The hFE, or DC current gain, of the BD235G ranges from 40 to 250 at IC = 0.15A, providing sufficient gain for a variety of circuit configurations. This feature makes the BD235G an excellent choice for amplification purposes, where consistent and reliable gain is necessary for signal processing.

One of the notable characteristics of the BD235G is its TO-225 package, which is designed for through-hole mounting. This package type allows for easy integration into a wide range of electronic circuits, while also offering robust mechanical stability and heat dissipation capabilities. The TO-225 package is also known for its ability to withstand harsh conditions, making the BD235G suitable for industrial and commercial environments.

Furthermore, the BD235G is designed with attention to safe operating area (SOA) considerations, ensuring that the device operates within its maximum specified limits, which enhances its reliability and prevents premature failure. This feature, combined with the transistor's built-in thermal shutdown mechanism, provides an additional layer of protection against thermal runaway and overcurrent conditions.

In summary, the ON Semiconductor BD235G is a high-performance NPN transistor that offers a blend of power handling, gain consistency, and thermal efficiency. Its robust TO-225 package and built-in protective features make it a reliable component for a variety of electronic applications, including power amplification, switching circuits, and other general-purpose uses where NPN transistors are required.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess