EN
  • EN
  • DE

BD236G

Part No BD236G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 234128-BD236G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD236G CAD Model

Description

The ON Semiconductor BD236G is a robust bipolar junction transistor (BJT) designed for use in power amplification and switching applications. This PNP transistor is a preferred choice for engineers due to its reliable performance in industrial and commercial electronic devices. The BD236G is part of ON Semiconductor's well-regarded semiconductor product line, known for its quality and durability.

Key Features

  • Voltage and Current Ratings: The BD236G is capable of withstanding collector-emitter voltages up to 60V, with a collector current rating of up to 2A, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation of 25W, this transistor can handle significant energy without overheating, ensuring stable operation in your circuit.
  • High Gain Bandwidth Product: It features a transition frequency of 3MHz, which allows for efficient amplification in audio frequency range applications.
  • Complementary NPN Type: The BD236G pairs with its complementary NPN type transistor, providing flexibility in push-pull amplifier designs.
  • Package: Encased in a TO-225 package, it offers a compact solution with easy mounting options for PCBs.

Applications

The BD236G is versatile and can be utilized in a variety of applications. It is often found in:

  • Power regulators
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching power supplies

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The BD236G has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Its reliability is backed by ON Semiconductor's reputation in the industry as a provider of top-tier electronic components.

Environmental Compliance

The BD236G is manufactured with attention to environmental impact. It complies with RoHS directives, which means it is free from hazardous substances like lead, making it a safe choice for electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess