EN
  • EN
  • DE

BZX84C2V7ET1G

Part No BZX84C2V7ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators 225 mW SOT−23 Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819959-BZX84C2V7ET1G
Ultra Librarian 3D Model Ultra Librarian BZX84C2V7ET1G CAD Model

Description

ON Semiconductor BZX84C2V7ET1G Zener Diode

The BZX84C2V7ET1G from ON Semiconductor is a surface-mounted Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 2.7 volts. It is designed to provide a convenient and reliable solution for voltage clamping applications, voltage regulation, and circuit protection in a variety of electronic devices.

This Zener diode comes in a compact SOT-23 package, which is highly valued for its small footprint on printed circuit boards, making it ideal for high-density applications. The SOT-23 package is not only space-efficient but also provides solid mechanical and thermal performance.

The BZX84C2V7ET1G has a tight Zener voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits. With a power dissipation of 225 mW, it can handle a reasonable amount of power for its size, making it suitable for a wide range of electronic applications, from consumer electronics to industrial control systems.

This Zener diode is characterized by its low leakage current and excellent stability, providing reliable performance over the entire operating temperature range of -55°C to +150°C. The device is also characterized by its fast response time, which is essential for protecting circuits from voltage spikes and surges.

ON Semiconductor is known for its commitment to quality, and the BZX84C2V7ET1G is no exception. It is designed and manufactured to meet the stringent requirements of the automotive industry, which means it is also suitable for other high-reliability applications where consistent performance is critical.

Engineers looking for a Zener diode that offers a combination of compact size, precise voltage control, and reliable operation under varying conditions will find the BZX84C2V7ET1G to be an excellent choice. Whether it's for voltage regulation or protection, this Zener diode from ON Semiconductor is designed to meet the needs of modern electronic circuits.

Overall, the BZX84C2V7ET1G Zener diode is a testament to ON Semiconductor's dedication to providing components that enhance circuit efficiency, durability, and performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess