EN
  • EN
  • DE

CAT1162LI-25-G

Part No CAT1162LI-25-G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DIP / Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Package Tube
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.55V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number CAT1162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 985829-CAT1162LI-25-G
Ultra Librarian 3D Model Ultra Librarian CAT1162LI-25-G CAD Model

Description

ON Semiconductor CAT1162LI-25-G EEPROM Overview

The CAT1162LI-25-G is a high-performance, 16-Kb I²C CMOS serial EEPROM device from ON Semiconductor, designed to provide reliable data storage with a robust endurance and data retention capability. This EEPROM product is ideal for advanced, flexible non-volatile memory storage in a wide range of electronic applications.

Key Features

  • Memory Size: 16 Kb (2 K x 8)
  • Interface Type: I²C (2-Wire)
  • Speed: 400 kHz
  • Supply Voltage: 2.5 V to 5.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-Lead PDIP, 8-Lead SOIC, TSSOP, MSOP, and TDFN/8
  • Hardware Write Protection: Write protect pin to lock entire memory
  • Low Power Consumption: Ideal for battery-operated devices
  • Endurance: 1,000,000 program/erase cycles
  • Data Retention: 100 years

Applications

The CAT1162LI-25-G EEPROM is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards

Product Description

The CAT1162LI-25-G from ON Semiconductor is a robust serial EEPROM memory chip that offers 16,384 bits of storage, accessible via a simple I²C interface. It operates over a broad voltage range from 2.5 V to 5.5 V, making it suitable for various electronic devices and systems. The device offers a fast data transfer rate of 400 kHz, enabling quick read and write operations, which is essential for performance-critical applications.

This EEPROM is designed with reliability in mind, featuring a high endurance of 1 million program/erase cycles and a long data retention period of 100 years, ensuring data integrity over an extended period. The hardware write protection feature prevents accidental overwrites and data corruption, which is critical for safety-critical applications.

The CAT1162LI-25-G is available in several package options, providing flexibility for different design requirements. Its low power consumption makes it an excellent choice for portable and battery-operated devices where power efficiency is paramount.

With its combination of features, the CAT1162LI-25-G EEPROM from ON Semiconductor is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess