EN
  • EN
  • DE

AD210JN

Part No AD210JN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Wide Bandwidth 3-Port Isolation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Isolation
Number of Circuits 1
SR - Slew Rate 1 V/μs
-3db Bandwidth 20kHz
Current - Input Bias 30pA
Voltage - Input Offset 15mV
Operating Supply Current 50mA
Output Current per Channel 5mA
Dual Supply Voltage (±) 14.25 V ~ 15.75 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 38-DIP (0.800", 20.32mm), 12 Leads
Manufacturer Package 12-PDIP
Win Source Part Number 1135735-AD210JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD210
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD210JN CAD Model

Description

The AD210JN from Analog Devices Inc. is a state-of-the-art precision isolation amplifier that has been engineered to offer exceptional accuracy and isolation capabilities. This product is part of a series of high-performance amplifiers designed to provide reliable signal conditioning in applications requiring galvanic isolation.

Key Features

  • High Isolation Voltage: The AD210JN boasts an impressive isolation voltage of 2500 V rms, providing an excellent barrier against high voltage transients and common-mode noise.
  • Low Nonlinearity: With a nonlinearity specification of just 0.01%, this amplifier ensures precise signal amplification, which is critical for measurement and control systems.
  • Wide Bandwidth: It offers a bandwidth of 20 kHz, which makes it suitable for a variety of dynamic applications, including motor controls, process controls, and data acquisition systems.
  • Three-Port Isolation: The AD210JN features three-port isolation, which separates the input, output, and power supply circuits, further enhancing its noise immunity and safety.
  • Low Gain Drift: With a gain drift of only 25 ppm/°C, the device maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.

Applications

The AD210JN isolation amplifier is ideal for use in industrial and instrumentation applications where electrical isolation is necessary to protect sensitive equipment and personnel from high voltage systems. Typical applications include:

  • Isolated sensor signal conditioning
  • Industrial process controls
  • Ground loop elimination
  • Data acquisition systems
  • Motor control feedback systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD210JN is no exception. It is built with the highest quality standards to ensure stable and consistent performance. The robust design of the AD210JN makes it a reliable choice for critical applications that demand high precision and long-term stability.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.8060 $348.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess