EN
  • EN
  • DE

CAT1162WI-42-GT3

Part No CAT1162WI-42-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVSR CPU 16K EEPROM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 4.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1027619-CAT1162WI-42-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1162WI-42-GT3 CAD Model

Description

ON Semiconductor CAT1162WI-42-GT3 EEPROM

The CAT1162WI-42-GT3 is a high-performance, 2-Kb I²C serial EEPROM device from ON Semiconductor, designed to provide reliable data storage with robust endurance. It is an ideal component for a wide range of applications that require non-volatile memory storage, such as in industrial controls, medical devices, and consumer electronics.

This EEPROM features a 256 x 8-bit memory organization, allowing for efficient data management and easy access. It operates over a standard I²C bus with a maximum clock frequency of 1 MHz, enabling quick data transfer rates that are essential for applications requiring fast read and write operations.

The CAT1162WI-42-GT3 operates within a voltage range of 2.5V to 5.5V, making it versatile for use in various systems with different power requirements. Additionally, it boasts a wide operating temperature range of -40°C to +85°C, ensuring reliable performance even under extreme environmental conditions.

One of the key features of this EEPROM is its hardware write protection. The device includes a write protect pin (WP) that, when connected to VCC, prevents accidental data alteration, thereby securing the stored information against unintended writes and erasures. This feature is particularly important for applications where data integrity is critical.

Furthermore, the CAT1162WI-42-GT3 offers a low-power standby mode, which significantly reduces power consumption when the device is not actively being accessed. This makes it an energy-efficient choice for battery-powered devices where power conservation is crucial.

ON Semiconductor has designed the CAT1162WI-42-GT3 with a 100-year data retention capability and an endurance of 1 million write cycles per byte, ensuring that data is preserved over an extended period and through numerous write operations. This reliability is backed by ON Semiconductor's reputation for producing high-quality, durable components.

In summary, the CAT1162WI-42-GT3 EEPROM from ON Semiconductor is a robust and reliable memory solution for applications requiring a small form factor, high-speed data access, and secure data retention. Its advanced features and specifications make it a top choice for designers and engineers looking to integrate non-volatile memory into their systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3636 $65.5452
16+ $7.6831 $122.9296
24+ $7.4428 $178.6272
33+ $7.2026 $237.6858
42+ $6.9623 $292.4166
56+ $6.2428 $349.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess