EN
  • EN
  • DE

CAT1163LI25G

Part No CAT1163LI25G
Manufacturer ON Semiconductor
Catalog EEPROM
Description CPU Supervisor with 16 k Serial EEPROM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Halogen Free Halogen Free
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 1 W
Max Reset Threshold Voltage 2.7 V
Max Supply Current 3 mA
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.55 V
Min Supply Voltage 2.7 V
Mount Through Hole
Nominal Supply Current 3 mA
Number of Elements 1
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 3 mA
Overvoltage Threshold 2.7 V
Power Dissipation 1 W
Radiation Hardening No
Reset Active High/Active Low
Reset Timeout 130 ms
RoHS Compliant
Threshold Voltage 2.55 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.55 V
Watchdog Timer Yes
Win Source Part Number 995177-CAT1163LI25G
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT1163LI25G CAD Model

Description

The ON Semiconductor CAT1163LI25G is a high-performance, serially accessible digital memory component that provides robust storage solutions for a wide array of electronic applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a 16-Kb memory capacity, making it suitable for storing firmware, configuration parameters, or small amounts of data that require frequent updates.

Key Features

  • Memory Size: 16 Kb (2 K x 8)
  • Interface Type: I2C (2-wire serial interface)
  • Supply Voltage: 2.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Cycle Time: 5 ms (typical)
  • Endurance: 1,000,000 program/erase cycles
  • Data Retention: 100 years
  • Package: 8-lead TSSOP

The CAT1163LI25G is designed with reliability in mind, offering an impressive endurance of 1 million program/erase cycles and a data retention period of 100 years, ensuring that data remains intact over long periods without power. The device operates over a wide voltage range from 2.5V to 5.5V, accommodating various power supply standards and making it versatile for both portable and fixed power applications.

With an operating temperature range of -40°C to +85°C, the CAT1163LI25G is resilient and well-suited for industrial and automotive environments where extreme temperature fluctuations are common. Its fast write cycle time of approximately 5 milliseconds ensures quick data storage, minimizing system downtime during memory updates.

The compact 8-lead TSSOP package allows for efficient use of board space, which is particularly beneficial in space-constrained applications. The I2C interface facilitates easy integration into existing designs, providing a straightforward communication protocol for microcontrollers and other digital systems to access the memory.

In summary, the ON Semiconductor CAT1163LI25G EEPROM is an ideal choice for designers looking for a reliable, high-endurance, and easy-to-use non-volatile memory solution for their electronic projects.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess