EN
  • EN
  • DE

CAT24C02AJ-TE7

Part No CAT24C02AJ-TE7
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239561-CAT24C02AJ-TE7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C02AJ-TE7 CAD Model

Description

ON Semiconductor CAT24C02AJ-TE7 EEPROM

The ON Semiconductor CAT24C02AJ-TE7 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications requiring reliable non-volatile memory storage. With a storage capacity of 2-Kb (256 x 8), this EEPROM offers designers a flexible and durable data storage solution with low power requirements, making it ideal for use in portable electronic devices, automotive applications, and various industrial settings.

Key Features

  • Memory Size: 2-Kb (256 x 8) providing sufficient space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: I²C (2-wire) serial interface supports a bidirectional data transfer protocol for easy integration with microcontrollers and other digital systems.
  • Supply Voltage Range: Operates across a wide range of voltages from 2.5V to 5.5V, which allows for flexibility in different system designs.
  • Write Cycle Time: Fast write cycle times of 5 ms max, ensuring quick data storage and minimal delay in system operations.
  • Endurance: High write endurance of 1,000,000 cycles, guaranteeing a long operational lifespan even with frequent data updates.
  • Data Retention: Guaranteed data retention of 100 years, offering a reliable storage solution over extended periods.
  • Package: Available in an 8-lead JEDEC SOIC package, which is suitable for surface-mount technology (SMT) and widely accepted in electronic assembly processes.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable performance under harsh environmental conditions.

Applications

The CAT24C02AJ-TE7's robust design and reliable data retention make it suitable for various applications, including:

  • Portable consumer electronics
  • Automotive systems
  • Industrial and medical equipment
  • Smart cards and identification systems
  • Telecommunication infrastructure

In summary, the ON Semiconductor CAT24C02AJ-TE7 EEPROM is a versatile and dependable choice for systems that require non-volatile memory storage with high endurance, wide operating temperature ranges, and low power consumption. Its standard I²C interface and industry-standard packaging ensure easy integration into a broad array of designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess