EN
  • EN
  • DE

CAT24C02P

Part No CAT24C02P
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239563-CAT24C02P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C02P CAD Model

Description

ON Semiconductor CAT24C02P EEPROM

The CAT24C02P from ON Semiconductor is a high-performance, 2-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust storage solution for applications requiring efficient data storage and retrieval. This EEPROM is part of ON Semiconductor's extensive range of non-volatile memory products designed to provide reliable and flexible data retention for both industrial and consumer applications.

The CAT24C02P utilizes the standard I²C interface for communication, allowing for easy integration into a wide array of systems. With a supply voltage range from 1.7V to 5.5V, it is versatile enough to be used in low-power and standard applications alike. This makes the CAT24C02P ideal for use in portable devices where power conservation is critical.

One of the key features of the CAT24C02P is its support for a 400 kHz I²C bus frequency, enabling fast data transfer rates that are essential for performance-driven applications. Additionally, the device offers a write cycle time of just 5 ms, ensuring quick and efficient write operations.

The CAT24C02P is designed with reliability in mind, offering a hardware write protection feature that safeguards your data against inadvertent changes. This is particularly useful in applications where data integrity is paramount. The EEPROM also has an endurance of 1,000,000 program/erase cycles and a data retention period of over 100 years, ensuring the longevity and durability of the data stored within.

For ease of implementation, the CAT24C02P comes in an industry-standard 8-pin PDIP, SOIC, or TSSOP package. This small form factor makes it a convenient choice for space-constrained applications without compromising on functionality or performance.

In summary, the ON Semiconductor CAT24C02P is a reliable and efficient memory solution that provides a blend of performance, power efficiency, and robust data protection features. It is an excellent choice for designers looking for a non-volatile storage option that can be easily integrated into a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1742 $58.3570
810+ $0.1430 $115.8300
1,255+ $0.1385 $173.8175
1,725+ $0.1340 $231.1500
2,230+ $0.1296 $289.0080
2,985+ $0.1162 $346.8570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess