EN
  • EN
  • DE

CAT24WC02W

Part No CAT24WC02W
Manufacturer ON Semiconductor
Catalog EEPROM
Description Integrated Circuit Memory 24WC02/SO/CAT24WC02W CATALYST SEMI RoHS EEPROM X8=256 SO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 10 ms
Mounting SMD (SMT)
Case / Package SOIC
Interface 2-Wire
Max Frequency 100 kHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 256 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 969431-CAT24WC02W
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC02W CAD Model

Description

ON Semiconductor CAT24WC02W EEPROM

The CAT24WC02W is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to meet the demanding requirements of modern electronic systems. This device offers a storage capacity of 2-Kb (256 x 8) and utilizes the standard I2C serial interface for communication, making it easily integrated into a wide range of applications.

Key Features

  • Memory Size: The CAT24WC02W provides 2-Kilobits of memory, organized as 256 words of 8 bits each, which is ideal for storing configuration settings, calibration data, and small application parameters.
  • I2C Interface: With the industry-standard I2C serial bus interface, this EEPROM allows for easy and efficient data transfer at speeds of up to 400 kHz, facilitating seamless integration into existing designs.
  • Write Protection: Equipped with hardware write protection, the CAT24WC02W ensures data integrity by preventing accidental data overwrites during power-up or through inadvertent write commands.
  • Low-Power Consumption: Designed for power-sensitive applications, this device operates with low power consumption, making it suitable for battery-operated and portable devices.
  • Wide Operating Voltage: The EEPROM operates across a broad voltage range from 2.5V to 5.5V, providing flexibility in various power supply conditions.
  • High Reliability: ON Semiconductor's commitment to quality means the CAT24WC02W is rated for a high endurance of one million write cycles and a data retention period of 100 years, ensuring long-term reliability for critical applications.

Applications

The CAT24WC02W is versatile and can be used in a diverse array of applications, including:

  • Consumer Electronics
  • Mobile Devices
  • Computing Systems
  • Industrial Controls
  • Healthcare Devices
  • Automotive Systems

Whether you're developing a sophisticated industrial control system or a compact consumer gadget, the CAT24WC02W from ON Semiconductor provides the reliability, flexibility, and performance required to store critical data efficiently and securely.

For more information and to view detailed specifications, please visit the ON Semiconductor website or contact their support team for technical assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,324 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess