EN
  • EN
  • DE

CAT24WC04WI-TE13

Part No CAT24WC04WI-TE13
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kbit I2C 400 kHz 1 μs 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 1 µs
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24WC04
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 88880-CAT24WC04WI-TE13
Ultra Librarian 3D Model Ultra Librarian CAT24WC04WI-TE13 CAD Model

Description

ON Semiconductor's CAT24WC04WI-TE13 EEPROM

The CAT24WC04WI-TE13 is a high-performance, 4-Kb Serial EEPROM memory chip from ON Semiconductor, designed to provide reliable data storage and retrieval in a wide range of applications. This device uses the standard I2C interface, making it easy to integrate into your existing designs. The CAT24WC04WI-TE13 is an ideal choice for applications requiring non-volatile memory storage, such as configuration settings, device calibration data, and user preferences.

Key Features

  • Memory Size: 4-Kb (512 x 8 bits) of EEPROM storage, providing ample space for your data storage needs.
  • Data Retention: Guaranteed for 100 years, ensuring that your data remains safe and intact over an extended period.
  • Endurance: Capable of 1 million write cycles, which allows for frequent data updates without degradation of memory integrity.
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of power supplies and ensuring compatibility with both low-power and standard applications.
  • Write Protect: Includes a hardware write protect feature, enabling you to lock the data and prevent unintended changes.
  • Package: Available in a compact 8-pin TSSOP package, making it suitable for space-constrained applications.
  • Temperature Range: Operates across an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • I2C Interface: Supports standard and fast I2C protocols for easy integration into most microcontroller-based systems.

Applications

The CAT24WC04WI-TE13 is versatile and can be used in a variety of applications including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards
  • Portable devices

With its robust design and ON Semiconductor's commitment to quality, the CAT24WC04WI-TE13 EEPROM is a reliable choice for designers looking to add non-volatile memory to their products. Whether you're working on a small, portable device or a large, industrial system, this EEPROM can help you achieve your design goals with its combination of performance, durability, and ease of use.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,368 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess