EN
  • EN
  • DE

CAT24WC256XI

Part No CAT24WC256XI
Manufacturer ON Semiconductor
Catalog Memory
Description CAT24WC256XI <nv
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Mounting SMD (SMT)
Case / Package SOIC
Interface I2C
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 32 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1036056-CAT24WC256XI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC256XI CAD Model

Description

The CAT24WC256XI is a high-performance, serially interfaced 256Kb Electrically Erasable Programmable Read-Only Memory (EEPROM) device produced by ON Semiconductor. This EEPROM offers a substantial data storage capacity for systems that require non-volatile memory, with the convenience of a serial I²C interface for easy integration into a wide range of applications.

Key Features

  • Memory Size: 256Kb (32,768 x 8 bits)
  • Interface: I²C (Two-wire Serial Interface)
  • Speed: Supports standard and fast I²C protocol modes
  • Voltage Range: 2.5V to 5.5V operating voltage range, accommodating a variety of system power supplies
  • Write Cycle Time: 5 ms max write cycle time for efficient programming
  • Endurance: 1,000,000 program/erase cycles guarantee longevity
  • Data Retention: 100 years of data retention for long-term reliability
  • Package: Offered in industrial-standard 8-lead SOIC package
  • Temperature Range: Industrial temperature range (-40°C to +85°C)

Applications

The CAT24WC256XI is designed for a diverse range of applications that require a robust and reliable non-volatile memory solution. Some of the applications include:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Data loggers
  • Smart cards
  • Networking equipment

Advantages

With its wide voltage range and industrial temperature resilience, the CAT24WC256XI is an ideal choice for applications operating under extreme conditions. Its high endurance and long data retention ensure that data is preserved even after multiple program/erase cycles and over extended periods. The I²C interface simplifies system integration, allowing for seamless communication with microcontrollers and other digital devices. The device's low-power consumption and small footprint make it a practical solution for space-constrained applications while ensuring power efficiency.

ON Semiconductor's commitment to quality and performance is evident in the CAT24WC256XI, making it a reliable choice for designers and engineers looking for a high-capacity EEPROM with easy-to-use features.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess