EN
  • EN
  • DE

CAT24WC32K

Part No CAT24WC32K
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package SOIC
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 4 kB
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 962391-CAT24WC32K
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC32K CAD Model

Description

The CAT24WC32K is a high-performance, 32-Kb Serial EEPROM memory device from ON Semiconductor, which is renowned for its reliability and ease of use. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is an essential component in a wide array of electronic applications, offering non-volatile storage that can be electrically erased and reprogrammed for a broad range of data storage requirements.

This particular model utilizes the standard I²C bus interface, ensuring compatibility with most microcontrollers and allowing for simple integration into your existing designs. The CAT24WC32K operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications. It also boasts a write cycle time of 5 ms, providing efficient performance for write operations.

Key Features

  • Memory Size: 32 Kb (4 K x 8)
  • Interface: I²C (2-wire Serial Interface)
  • Supply Voltage: 2.5V to 5.5V
  • Write Cycle Time: 5 ms (max)
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Available in 8-lead SOIC and TSSOP packages

The CAT24WC32K is designed with endurance in mind, capable of withstanding 1 million write cycles and maintaining data integrity for over 100 years. This robustness makes it an ideal choice for applications requiring frequent data updates or long-term data retention.

Its built-in hardware write protection feature adds a layer of security, preventing inadvertent writes that could potentially corrupt the data. The device also supports a partial array write lock-out function, which is useful for safeguarding critical data sections while allowing the rest of the memory to be updated.

Whether you are working on consumer electronics, industrial control systems, or automotive applications, the CAT24WC32K EEPROM from ON Semiconductor provides a reliable and flexible solution for your non-volatile memory needs. Its combination of high endurance, low power consumption, and industry-standard interface ensures that it can meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,444 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess