The LTC3421EUF#TRPBF is a versatile and powerful synchronous step-up DC/DC converter from Linear Technology, designed to provide high efficiency and compact solutions for portable power applications. This device is capable of generating a regulated output voltage from an input voltage as low as 0.5V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications.
Key Features:
- Wide Input Voltage Range: Operates from 0.5V to 5V, suitable for applications with varying power sources.
- High Output Voltage: Adjustable output voltage up to 5.25V, catering to a wide array of power requirements.
- High Frequency Operation: A fixed frequency of 3MHz allows for small external components, reducing the overall footprint of the power supply design.
- Synchronous Rectification: Offers high efficiency with internal synchronous switches, minimizing power losses.
- Burst Mode® Operation: Provides low quiescent current, ideal for battery-powered applications where extending battery life is crucial.
- Output Disconnect: Features internal switches that disconnect the output from the input when in shutdown, preventing battery drain.
- Low Shutdown Current: Under 1µA shutdown current further enhances battery life when the device is not active.
- Thermal Protection: Over-temperature protection ensures the device operates within safe temperature ranges.
Applications:
- Portable Electronics
- Wireless and DSL Modems
- Digital Cameras
- Medical and Healthcare Devices
- GPS Receivers
The LTC3421EUF#TRPBF is available in a compact 16-lead QFN package, allowing for a minimal footprint on the PCB while maintaining robust performance. Its high switching frequency and synchronous operation enable the use of small surface mount inductors and capacitors, which is essential for space-constrained portable applications. Whether it's for handheld devices, wearable technology, or other battery-operated electronics, the LTC3421EUF#TRPBF is an excellent choice for designers looking for a high-efficiency power conversion solution.