EN
  • EN
  • DE

LTC3417AEDHC-2#PBF

Part No LTC3417AEDHC-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A/1.5A DL 16DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 1A, 1.5A
Frequency - Switching 1.5MHz, 600kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 020575-LTC3417AEDHC-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3417AEDHC-2#PBF CAD Model

Description

Linear Technology LTC3417AEDHC-2#PBF Dual Synchronous Step-Down DC/DC Converter

The LTC3417AEDHC-2#PBF is a high-performance, dual-channel synchronous step-down DC/DC converter produced by Linear Technology, a renowned leader in the design and manufacture of high-performance analog integrated circuits. This advanced power management component is specifically engineered to cater to the stringent power requirements of modern portable and compact electronic devices.

Key Features:

  • Wide Input Voltage Range: The LTC3417AEDHC-2#PBF operates from a 2.25V to 5.5V input voltage range, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for standard 3.3V and 5V power rails.
  • Dual Independent Outputs: It features two independent outputs that can deliver up to 800mA of continuous output current each, allowing for versatile power delivery configurations.
  • High Efficiency: With up to 95% efficiency and Burst Mode® operation, the LTC3417AEDHC-2#PBF ensures extended battery life and minimal heat generation.
  • Adjustable Switching Frequency: The switching frequency can be set from 1MHz to 4MHz with an external resistor or synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Low Dropout Operation: The low dropout operation is beneficial for applications requiring maximum efficiency at low input voltages.
  • Stable with Low ESR Ceramic Capacitors: Its design is stable with ceramic output capacitors, reducing the need for bulky and expensive tantalum or aluminum electrolytic types.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device under extreme operating conditions.

Applications:

The LTC3417AEDHC-2#PBF is ideal for a variety of applications including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • Handheld Computers
  • DSP and Core Supplies

Encased in a compact 16-lead DHC package, the LTC3417AEDHC-2#PBF integrates multiple features that ensure high-performance power conversion with minimal external components. Its robust design and versatile capabilities make it an excellent choice for designers looking to enhance the efficiency and battery life of their portable and space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2566 $65.0264
8+ $13.3388 $106.7104
12+ $12.9220 $155.0640
16+ $12.5051 $200.0816
21+ $12.0883 $253.8543
28+ $10.8378 $303.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess