EN
  • EN
  • DE

LM10CLN

Part No LM10CLN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM10 Operational Amplifier and Voltage Reference | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Current - Input Bias 12nA
Voltage - Input Offset 500μV
Supply Current 280μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 1.1V ~ 6.5V, ±0.55V ~ 3.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM10
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1196684-LM10CLN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LM10CLN CAD Model

Description

Product Overview: Texas Instruments LM10CLN

The LM10CLN is a versatile and high-performance integrated circuit from Texas Instruments, designed to offer both a voltage reference and an operational amplifier (op-amp) in a single package. This innovative solution is tailored for a wide array of applications, ranging from power supply control to data acquisition systems.

Key Features

  • Voltage Reference: The LM10CLN includes a precision voltage reference that provides a stable 200mV output, which can be adjusted to higher voltages with the use of external resistors, making it highly adaptable for various design requirements.
  • Operational Amplifier: Alongside the voltage reference, the device houses a high-quality op-amp with a unique input stage that allows it to operate with inputs that range from ground to a maximum of 40V above it, even when operating from a single supply.
  • Low Power Consumption: The device is optimized for low power consumption, drawing a quiescent current of merely 200µA, which is ideal for battery-operated and portable applications.
  • Wide Operating Voltage Range: The LM10CLN functions effectively across a wide voltage range of 1.1V to 40V, providing designers with the flexibility to use it in both low and high-voltage systems.
  • Versatility: Its ability to operate in extreme temperature ranges from -55°C to +125°C makes the LM10CLN suitable for use in harsh environments and demanding applications.

Applications

The LM10CLN is a versatile component that can be employed in numerous applications. It is particularly well-suited for:

  • Portable Instruments
  • Remote Sensors
  • Analog Processing
  • Power Supply Regulation
  • Data Acquisition Systems

Package and Quality

The LM10CLN is offered in an 8-pin CAN package, which ensures robustness and durability for various application settings. Texas Instruments’ commitment to quality means that each IC is manufactured to meet high industry standards, ensuring reliability and performance.

With its dual functionality, low power requirements, and reliable operation over a broad range of conditions, the LM10CLN from Texas Instruments stands out as an excellent choice for designers looking to enhance the efficiency and versatility of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess