EN
  • EN
  • DE

CAT24WC66LI-G

Part No CAT24WC66LI-G
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 400KHZ 8DIP  /  EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 3.5 µs 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Bulk
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 3.5 µs
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Other Names ONSONSCAT24WC66LI-G,2156-CAT24WC66LI-G
Standard Package 1
Win Source Part Number 1051124-CAT24WC66LI-G
Ultra Librarian 3D Model Ultra Librarian CAT24WC66LI-G CAD Model

Description

ON Semiconductor CAT24WC66LI-G EEPROM

The CAT24WC66LI-G is a high-performance, 64-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by ON Semiconductor. This device is designed for a wide range of applications that require low-power and high-endurance non-volatile memory solutions. With its robust design and industry-standard features, the CAT24WC66LI-G is an ideal choice for applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Size: 64-Kb (8,192 x 8-bit) provides ample space for storage of configuration parameters, serial numbers, and calibration data.
  • Interface: I²C-compatible (2-wire) serial interface ensures easy integration into most microcontroller-based systems.
  • Operating Voltage Range: 2.5V to 5.5V makes it suitable for both 3V and 5V systems, providing flexibility in various application designs.
  • Write Cycle Time: 5 ms write cycle time for byte or page write allows for quick and efficient data storage.
  • Endurance: 1 million write cycles and 100-year data retention ensures reliability and longevity for applications where data integrity is critical.
  • Temperature Range: Industrial temperature range (-40°C to +85°C) supports operation in harsh environments.
  • Packaging: Available in 8-lead PDIP, SOIC, TSSOP, and MSOP packages to fit various board layouts and space requirements.

Applications

The CAT24WC66LI-G is versatile and can be used in a variety of applications, including:

  • Automotive systems, such as infotainment and advanced driver-assistance systems (ADAS)
  • Industrial equipment, including PLCs and sensor modules
  • Consumer electronics, like smart appliances and wearable devices
  • Medical devices that require reliable data storage for critical patient information

With its combination of high endurance, low-power operation, and robust temperature range, the CAT24WC66LI-G from ON Semiconductor is an excellent choice for designers looking to implement reliable non-volatile memory storage into their next project. Its industry-standard serial interface and flexible voltage range make it a versatile component that can be easily incorporated into a myriad of electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
Contact for details
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess