EN
  • EN
  • DE

CAT25010UI

Part No CAT25010UI
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-SPI 1K-bit 128 x 8 3.3V/5V 8-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239674-CAT25010UI
Popularity Low
Supply and Demand Status Limited
Family Name CAT25010
Introduction Date December 10, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT25010UI CAD Model

Description

ON Semiconductor CAT25010UI EEPROM

The ON Semiconductor CAT25010UI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust storage solution for a wide range of applications. This EEPROM boasts a 1-Kb SPI serial memory, making it ideal for use in modern electronic systems where efficient data storage is crucial.

Key Features:

  • Memory Size: The CAT25010UI provides a 1-Kb (128 x 8) memory capacity, which is suitable for storing configuration parameters, serial numbers, and calibration data in various electronic devices.
  • Serial Interface: It utilizes a serial peripheral interface (SPI) for communication, which ensures compatibility with most microcontrollers and enables fast data transfer rates.
  • Write Protection: The device includes hardware and software write protection features, including a write protect pin and write disable instructions, to prevent inadvertent data alteration.
  • Low-power Consumption: Designed for low-power operation, the CAT25010UI is optimized for battery-powered and power-sensitive applications, reducing the overall energy consumption of the system.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 1.8V to 5.5V, providing flexibility in various power environments and compatibility with both 3.3V and 5V logic levels.
  • Industry-standard Packaging: The device is offered in an 8-lead SOIC package, which is widely accepted in the industry, allowing for easy integration into existing PCB designs.

Applications:

The CAT25010UI is suitable for a variety of applications where reliable and non-volatile memory storage is essential. It is commonly used in:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Networking equipment

With its robust design and flexible features, the ON Semiconductor CAT25010UI EEPROM is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess