EN
  • EN
  • DE

CAT28F020H-12

Part No CAT28F020H-12
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32TSOP / FLASH - NOR Memory IC 2Mbit Parallel 120 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 120ns
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number CAT28F020
Standard Package 51 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 914727-CAT28F020H-12
Ultra Librarian 3D Model Ultra Librarian CAT28F020H-12 CAD Model

Description

ON Semiconductor CAT28F020H-12 Flash Memory

The CAT28F020H-12 is a high-performance, 2 Megabit Flash memory device from ON Semiconductor that combines quality, reliability, and flexibility to meet the demanding storage needs of various applications. This non-volatile memory component is designed to offer a convenient and reliable solution for firmware storage, code shadowing, and data memory for a wide array of electronic products.

Key Features

  • Memory Size: 2 Mbit (256K x 8)
  • Access Time: 120 ns
  • Operating Voltage: 5V ± 10%
  • Endurance: 100,000 Program/Erase cycles
  • Data Retention: 10 years
  • Package: 32-pin PLCC (Plastic Leaded Chip Carrier)
  • Temperature Range: -40°C to +85°C

Equipped with a fast access time of 120 nanoseconds, the CAT28F020H-12 ensures quick read operations, which is crucial for high-speed microprocessors and the efficient execution of firmware code. The device operates on a single 5V power supply, making it compatible with a wide range of systems without the need for complex power management.

The CAT28F020H-12 boasts an impressive endurance of 100,000 Program/Erase cycles and a data retention period of 10 years, ensuring the reliability and longevity of the data stored within. The 32-pin PLCC package is widely used and preferred for its reliability in various environmental conditions and ease of integration into system designs.

Applications

The versatile nature of the CAT28F020H-12 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Networking hardware
  • Industrial control systems
  • Automotive electronics
  • Medical devices

In summary, the CAT28F020H-12 from ON Semiconductor is a robust, high-speed Flash memory device that offers a balanced combination of performance, durability, and ease of use for designers and engineers looking to integrate reliable storage solutions into their products.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9808 $65.8848
13+ $9.0099 $117.1287
20+ $8.7285 $174.5700
28+ $8.4469 $236.5132
36+ $8.1653 $293.9508
48+ $7.3206 $351.3888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess