EN
  • EN
  • DE

CAT28LV64J-20

Part No CAT28LV64J-20
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Mounting SMD (SMT)
Case / Package SOIC
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 8 kB
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
RoHS Non-Compliant
Win Source Part Number 1051177-CAT28LV64J-20
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28LV64J-20 CAD Model

Description

The CAT28LV64J-20 from ON Semiconductor is a high-performance 64-Kilobit parallel EEPROM featuring a fast access time of 20 nanoseconds. This non-volatile memory device offers an ideal solution for a wide array of computing, industrial, automotive, and telecommunication applications where reliable and efficient data storage is a necessity.

Key Features

  • Memory Capacity: The device provides a storage capacity of 64 kilobits, organized as 8,192 words of 8 bits each, which is suitable for firmware storage, configuration parameters, and small application data.
  • Fast Access Time: With an access time of just 20 ns, the CAT28LV64J-20 ensures quick data retrieval, contributing to the overall performance of the systems it is integrated with.
  • Low Power Consumption: This EEPROM is designed for low power operations, making it an excellent choice for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various power supply conditions.
  • High Reliability: The device boasts a high data retention rate and endurance, ensuring the stored information remains intact over an extended period and through many write cycles.
  • Programmable Chip Enable and Output Disable: These features allow for system design flexibility and prevent bus contention in microprocessor systems.

Applications

The CAT28LV64J-20 EEPROM can be utilized in numerous applications, including:

  • Embedded microprocessor systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Support

ON Semiconductor is known for its commitment to quality and reliability, and the CAT28LV64J-20 is no exception. It is manufactured to meet the highest industry standards, ensuring performance and longevity. Technical support and comprehensive documentation are available to assist with integration and troubleshooting, making this product a reliable choice for designers and engineers looking to enhance their data storage solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess