EN
  • EN
  • DE
  • IT

CAT5112YI-10-GT3

Part No CAT5112YI-10-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description CAT5112 - 32-TAP DIGITALLY PROGR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Tolerance ±20%
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-TSSOP
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1533427-CAT5112YI-10-GT3
Ultra Librarian 3D Model Ultra Librarian CAT5112YI-10-GT3 CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $18.3496
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Dual Digital Potentiometer / Digital Potentiometer 10kOhm 128POS Volatile 14-Pin SOIC N
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL QUAD 100K 20-TSSOP
Lowest to $11.9748
Renesas Electronics America
IC DGTL POT 10KOHM 16TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 50K 256POS SOT23-8
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 8-Pin SOT-23 T/R / 256-Position SPI Compatible Digital Potentiometer
Lowest to $2.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess