The AD5204B10 is a high-performance digital potentiometer brought to you by Analog Devices Inc, a leader in precision high-performance electronics. This digital potentiometer offers a versatile solution for applications requiring variable resistor settings. The AD5204B10 features four digitally controlled, 256-position potentiometers integrated into a single package, providing a compact and efficient solution for advanced industrial designs.
Key Features
- Multiple Channels: The device includes four independent potentiometers, increasing design flexibility and reducing component count.
- Resolution: Each potentiometer has 256 positions, allowing for fine-grained control over the resistance settings.
- Interface: The device is equipped with a user-friendly SPI interface for easy communication with microcontrollers and other digital systems.
- Non-volatile Memory: Onboard non-volatile memory ensures that resistance settings are retained even when the power is removed, enabling persistent system configurations.
- Wide Operating Voltage Range: The AD5204B10 operates over a broad voltage range, accommodating various application requirements.
Applications
The AD5204B10 is suitable for a wide array of applications including, but not limited to:
- Programmable filters, delays, and gain settings in signal processing circuits
- Adjustable power supplies and voltage dividers
- Calibration and tuning systems within industrial equipment
- Automotive electronics that require precise adjustments
Technical Specifications
Parameter
Value
Number of Potentiometers
4
Positions per Potentiometer
256
Interface Type
SPI
Memory Type
Non-volatile
Operating Voltage Range
Specified in datasheet
For detailed specifications, application notes, and additional resources, please refer to the official AD5204B10 product page on the Analog Devices Inc website.