EN
  • EN
  • DE

CAT5118TBI-50GT3

Part No CAT5118TBI-50GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGITL 50K 32TAP SOT23-5  /  Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 50k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 200ppm/°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number CAT5118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CAT5118TBI-50-GT3TR-ND,CAT5118TBI-50GT3CT,CAT5118TBI-50-GT3CT-ND,2156-CAT5118TBI-50GT3-OS,CAT5118TBI-50-T3TR,ONSONSCAT5118TBI-50GT3,CAT5118TBI50GT3,CAT5118TBI-50GT3TR,5118TBI-50-T3,CAT5118TBI-50-GT3DKR-ND,CAT5118TBI-50-T3,CAT5118TBI-50-T3CT,CAT5118TBI-50-T3TR-ND,CAT5118TBI-50-T3CT-ND,CAT5118TBI-50-GT3TR,CAT5118TBI-50-T3DKR,CAT5118TBI-50-T3DKR-ND,CAT5118TBI-50-GT3CT,CAT5118TBI-50GT3DKR
Standard Package 3,000
Win Source Part Number 977260-CAT5118TBI-50GT3
Ultra Librarian 3D Model Ultra Librarian CAT5118TBI-50GT3 CAD Model

Description

ON Semiconductor CAT5118TBI-50GT3 Digital Potentiometer

The CAT5118TBI-50GT3 is a high-performance digital potentiometer designed by ON Semiconductor, a renowned leader in the semiconductor industry. This compact and efficient device is an ideal solution for applications requiring precise resistance adjustments. The digital potentiometer is commonly used in various applications, including calibration control, equipment trim adjustments, and signal conditioning tasks.

Key Features

  • Resolution: The CAT5118TBI-50GT3 offers a 7-bit resolution, providing 128 resistive taps that allow for fine-tuning and precise adjustments.
  • Interface: It features a simple up/down interface, which facilitates easy increment and decrement of the resistance value.
  • Resistance Range: This digital potentiometer has a total end-to-end resistance of 50 kΩ, suitable for a wide range of applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, ensuring stable performance across varying temperature conditions.
  • Voltage Operation: It operates at a wide voltage range of 2.5V to 6V, accommodating various circuit designs and power requirements.
  • Compact Package: The CAT5118TBI-50GT3 comes in a tiny 8-lead TSSOP package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the CAT5118TBI-50GT3 makes it suitable for a broad spectrum of applications. It is often found in:

  • Consumer Electronics
  • Portable Devices
  • Audio Equipment
  • Automotive Systems
  • Industrial Controls

ON Semiconductor's commitment to quality ensures that the CAT5118TBI-50GT3 digital potentiometer is not only reliable but also provides a high level of performance for precision control applications. Whether you're designing a new system or upgrading an existing one, this digital potentiometer is an excellent choice for achieving optimal results.

Please note that this product's availability may be subject to change, and it is recommended to consult the manufacturer's datasheets and product guides for the most accurate and up-to-date information.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess