EN
  • EN
  • DE
  • IT

CAT5401WI-10-T1

Part No CAT5401WI-10-T1
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGI 4CH 64TAP 10K 24SOIC / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 24-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.5 V ~ 6 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 771202-CAT5401WI-10-T1
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5401
Introduction Date January 10, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT5401WI-10-T1 CAD Model

Description

ON Semiconductor CAT5401WI-10-T1 Digital Potentiometer

The CAT5401WI-10-T1 is a high-performance, digitally programmable potentiometer (digipot) designed and manufactured by ON Semiconductor. This precision device is an integral component for applications requiring variable resistance adjustments, all controlled via a digital interface. It's an ideal solution for adjusting current, filtering, or tuning circuits in a precise and repeatable manner.

Key Features

  • Resistance Range: The CAT5401WI-10-T1 offers a wide resistance range, making it versatile for various applications.
  • Resolution: With a 10-bit resolution, the digipot provides fine adjustment steps for precise control.
  • Interface: It features an I2C interface for easy communication with microcontrollers and other digital systems.
  • Multiple Channels: This potentiometer has multiple channels, allowing for control of several circuits simultaneously.
  • Non-Volatile Memory: The device includes non-volatile memory to retain the resistance setting even after power-off, ensuring consistent performance across power cycles.
  • Low Temperature Coefficient: Its low temperature coefficient ensures stable performance across a range of environmental conditions.
  • Compact Package: The CAT5401WI-10-T1 comes in a compact TSSOP-14 package, suitable for space-constrained applications.

Applications

The CAT5401WI-10-T1 is designed for use in a variety of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration of sensors and instrumentation
  • Audio volume control and equalization
  • Automotive electronics for tuning and calibration
  • Industrial control systems for precise adjustments

Quality and Reliability

As with all products from ON Semiconductor, the CAT5401WI-10-T1 is designed with a focus on quality and reliability. It is built to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in your application.

Whether you're developing a new project or upgrading an existing system, the CAT5401WI-10-T1 from ON Semiconductor is a reliable and versatile choice for your digital potentiometer needs.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $6.7771
Renesas Electronics America
IC DGTL POT 10KOHM 16TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT UP/DN 10K TSOT23-8
Lowest to $2.2819
Analog Devices Inc.
IC POT DGTL 10K 256POS 10MSOP
Lowest to $4.8200
Renesas Electronics America
IC DGTL POT 50KOHM 256TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 50K 256POS SOT23-8
Need more? Email Us
Analog Devices Inc.
IC POT DGTL QUAD 100K 20-TSSOP
Lowest to $11.9748
Renesas Electronics America
IC DGTL POT 50KOHM 128TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Dual Digital Potentiometer / Digital Potentiometer 10kOhm 128POS Volatile 14-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess