EN
  • EN
  • DE
  • IT

CAT6219ADJVP5GT4

Part No CAT6219ADJVP5GT4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 6TDFN  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TDFN (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 5V
Voltage Dropout (Max) 0.5V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 75 µA
Current - Supply (Max) 90 µA
PSRR 64dB ~ 54dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (2x2)
Base Product Number CAT6219
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT6219ADJVP5GT4-ONTR,ONSONSCAT6219ADJVP5GT4
Standard Package 4,000
Win Source Part Number 1187972-CAT6219ADJVP5GT4
Ultra Librarian 3D Model Ultra Librarian CAT6219ADJVP5GT4 CAD Model

Description

ON Semiconductor CAT6219ADJVP5GT4 Voltage Regulator

The ON Semiconductor CAT6219ADJVP5GT4 is a highly efficient, adjustable output voltage regulator designed to meet the needs of a wide range of electronic applications. This linear regulator offers a variable output voltage, making it ideal for systems that require precise voltage control. With its compact SOT-23-5 package, the CAT6219ADJVP5GT4 is perfect for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The device provides a user-adjustable output voltage range, allowing for customized voltage levels as per the specific requirements of the application.
  • High Output Current: Capable of delivering up to 150mA of output current, this voltage regulator can power a variety of low-power devices and circuits.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input-to-output voltage differential is minimal, enhancing battery life in portable devices.
  • Thermal Shutdown Protection: To ensure the reliability of the device, the CAT6219ADJVP5GT4 comes with built-in thermal shutdown protection that prevents damage from overheating.
  • Overcurrent Protection: The regulator also includes overcurrent protection to safeguard the device and the load from excessive current conditions.
  • Stable with Low-ESR Capacitors: The device is designed to be stable with low-ESR ceramic capacitors, reducing the need for additional components and simplifying the design.

Applications

The versatile nature of the CAT6219ADJVP5GT4 makes it suitable for a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/ microcontroller power supplies
  • Wireless and RF systems

With its combination of features and protections, the ON Semiconductor CAT6219ADJVP5GT4 is an excellent choice for designers looking for a reliable and flexible voltage regulation solution. Its ability to adapt to different voltage requirements and protect against adverse conditions makes it a valuable component in any power management design.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8702 $52.2120
145+ $0.7140 $103.5300
220+ $0.6917 $152.1740
300+ $0.6694 $200.8200
390+ $0.6471 $252.3690
520+ $0.5801 $301.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess