EN
  • EN
  • DE

CAT660EVA-GT3

Part No CAT660EVA-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 100mA
Frequency - Switching 10kHz, 80kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 012655-CAT660EVA-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT660EVA-GT3 CAD Model

Description

The CAT660EVA-GT3 is a high-performance, programmable current mode PWM controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced component is engineered to provide precise power regulation for a wide range of applications, including but not limited to, DC-DC converters, power supplies, and LED drivers.

Key Features

  • Programmable Frequency: The CAT660EVA-GT3 offers a programmable switching frequency, allowing designers to tailor the controller to specific application requirements. This flexibility can help optimize the performance of the power supply for efficiency or size constraints.
  • High Efficiency: Designed with energy efficiency in mind, this PWM controller can achieve high conversion efficiency, which is critical for reducing heat generation and improving system reliability in end products.
  • Low Standby Power: It features a low standby power consumption, making it an excellent choice for applications where power efficiency is paramount, such as battery-operated devices.
  • Robust Protection Features: The CAT660EVA-GT3 incorporates various protection features, including under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The versatility of the CAT660EVA-GT3 makes it suitable for a multitude of applications. It's an ideal choice for:

  • AC-DC power supplies for consumer electronics
  • Isolated and non-isolated DC-DC converters
  • LED lighting and backlighting systems
  • Telecommunication equipment
  • Industrial control systems

Technical Specifications

The CAT660EVA-GT3 is offered in a compact TSOT-23-6 package, providing a space-saving solution for modern electronic designs. It operates over a wide input voltage range and has a built-in frequency dithering feature that helps minimize electromagnetic interference (EMI), further enhancing its suitability for sensitive applications.

Conclusion

With its comprehensive feature set and ON Semiconductor's reputation for quality, the CAT660EVA-GT3 PWM controller is a reliable and efficient solution for designers looking to optimize their power management systems. Whether for consumer electronics or industrial applications, this component delivers the performance and flexibility needed to meet the demands of today's advanced electronic devices.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0273 $60.2730
24+ $4.9454 $118.6896
37+ $4.7909 $177.2633
50+ $4.6363 $231.8150
65+ $4.4818 $291.3170
87+ $4.0182 $349.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,081 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess