EN
  • EN
  • DE

NTTFS1D8N02P1E

Part No NTTFS1D8N02P1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 20A/152A 8PQFN / N-Channel 25 V 20A (Ta), 152A (Tc) 800mW (Ta), 48W (Tc) Surface Mount 8-PQFN (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 20A, 152A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.3mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2V @ 700µA
Gate Charge (Qg) (Max) @ Vgs 38 nC @ 10 V
Vgs (Max) +16V, -12V
Input Capacitance (Ciss) (Max) @ Vds 3159 pF @ 13 V
Power Dissipation (Max) 800mW, 48W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-PQFN (3.3x3.3)
Case / Package 8-PowerWDFN
Base Product Number NTTFS1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTTFS1D8N02P1ETR,488-NTTFS1D8N02P1EDKR,488-NTTFS1D8N02P1ECT
Standard Package 3,000
Win Source Part Number 1325410-NTTFS1D8N02P1E
Ultra Librarian 3D Model Ultra Librarian NTTFS1D8N02P1E CAD Model

Description

The NTTFS1D8N02P1E is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a trusted leader in the semiconductor industry. This high-performance, N-Channel Power MOSFET is designed to meet a variety of power management and efficiency needs in modern electronics. It is particularly suitable for applications requiring low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a high continuous drain current, the NTTFS1D8N02P1E is capable of handling significant power without overheating, ensuring reliability and longevity in demanding situations.
  • Fast Switching Speed: The fast switching capability of this MOSFET makes it an ideal choice for high-frequency power switching applications, contributing to efficient power management and reduced switching losses.
  • Enhanced Thermal Performance: The device is designed with an optimized package that enhances thermal performance, allowing for better heat dissipation and stable operation even at high temperatures.
  • Robust Gate Protection: ON Semiconductor has incorporated robust gate protection to safeguard the MOSFET against voltage spikes and other adverse conditions, ensuring a durable and reliable performance.

Applications

The NTTFS1D8N02P1E is versatile and can be used across a broad spectrum of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Applications
  • Computing Systems
  • Telecommunication Equipment

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that also adhere to environmental standards. The NTTFS1D8N02P1E is no exception and is compliant with various environmental regulations, ensuring that it meets the requirements for a wide range of markets and applications.

Conclusion

The NTTFS1D8N02P1E from ON Semiconductor represents a blend of performance, efficiency, and reliability. Whether you're designing power supplies, motor controllers, or any other power-sensitive application, this MOSFET is engineered to exceed expectations and deliver outstanding results.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1220 $61.7100
130+ $0.9207 $119.6910
195+ $0.8919 $173.9205
270+ $0.8632 $233.0640
350+ $0.8344 $292.0400
465+ $0.7481 $347.8665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,207 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess