EN
  • EN
  • DE

CAT810SEUR-T

Part No CAT810SEUR-T
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 3-Pin Microprocessor Power Supply Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159157-CAT810SEUR-T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT810SEUR-T CAD Model

Description

ON Semiconductor CAT810SEUR-T Voltage Supervisor

The ON Semiconductor CAT810SEUR-T is a precision voltage supervisor designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This ensures the system operates reliably within its voltage thresholds. The device is an essential component for any microprocessor, microcontroller, or digital system that requires a reset signal in the event of a power failure or dip below a certain voltage level.

Featuring a 3-pin SOT-23 package, the CAT810SEUR-T is compact and suitable for space-constrained applications. It offers a threshold voltage of 4.38V, which makes it ideal for 5V operated systems, ensuring that the device will trigger a reset if the supply voltage drops below this threshold. The reset timeout period is approximately 140ms, giving the system sufficient time to stabilize before resuming operation.

The CAT810SEUR-T provides an active low reset output, which means the reset signal is asserted ('0') when the monitored voltage is below the specified threshold and deasserted ('1') when the voltage is above the threshold. This is particularly useful for interfacing with microcontrollers that require an active low signal to initiate a reset sequence.

One of the key features of the CAT810SEUR-T is its low power consumption, making it a suitable choice for battery-powered and portable devices where power efficiency is critical. Additionally, the device's built-in hysteresis prevents false triggering due to minor voltage fluctuations, ensuring stable and reliable operation.

With its wide operating temperature range from -40°C to 85°C, the CAT810SEUR-T can be deployed in various environments, from industrial to commercial applications. Its robust design and high accuracy make it an excellent choice for system designers looking for a reliable voltage monitoring solution.

Overall, the ON Semiconductor CAT810SEUR-T is a highly reliable and precise voltage supervisor that offers essential protection for digital systems. By monitoring the supply voltage and providing a timely reset signal, it helps maintain system integrity and prevents data corruption due to unexpected power issues.

You May Also Be Interested in

Harris Corporation
Operational Amplifiers
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess