EN
  • EN
  • DE

CAT824UTDI-GT3

Part No CAT824UTDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description System Supervisory Voltage Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 1159187-CAT824UTDI-GT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT824
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CAT824UTDI-GT3 CAD Model

Description

Introducing the CAT824UTDI-GT3 Voltage Supervisor from ON Semiconductor

The CAT824UTDI-GT3 is a high-performance, precision voltage supervisor designed to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this voltage supervisor is an essential component for systems that require accurate monitoring and control of power supply levels.

Key Features

  • Voltage Threshold Accuracy: The CAT824UTDI-GT3 offers a precision threshold accuracy of ±1.5% at room temperature and ±2.7% over the full temperature range, ensuring tight control over voltage levels.
  • Low Power Consumption: Designed for energy efficiency, this supervisor consumes a very low amount of power, making it ideal for battery-operated devices.
  • Reset Time Delay: It features a built-in delay timer that provides a reset timeout of 140ms (minimum), giving systems ample time to stabilize before resuming operation.
  • Operating Voltage Range: The device operates over a wide voltage range, catering to a variety of applications and allowing for greater design flexibility.
  • Temperature Range: The CAT824UTDI-GT3 is operational over an extended temperature range, making it suitable for use in environments with varying thermal conditions.
  • Package: It comes in a small, 5-lead TSOT-23 package, which saves space on printed circuit boards and is ideal for compact electronic assemblies.

Applications

The CAT824UTDI-GT3 voltage supervisor is versatile and can be used across a diverse range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Computers and computer peripherals
  • Industrial controllers
  • Automotive systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the CAT824UTDI-GT3 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical applications. With its precise voltage monitoring and low power consumption, the CAT824UTDI-GT3 is an excellent choice for designers looking to enhance system stability and prolong operational life.

Whether you're developing a new project or upgrading an existing one, the CAT824UTDI-GT3 from ON Semiconductor is the smart choice for voltage supervision needs.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to €0.6689
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to €1.5271
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to €0.1538
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to €0.4202
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to €0.2334
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to €0.8149
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.3840 €55.3606
95+ €1.1356 €107.8827
145+ €1.1001 €159.5099
200+ €1.0646 €212.9241
255+ €1.0293 €262.4621
345+ €0.9227 €318.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,363 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess