EN
  • EN
  • DE

CAV24C02WE-GT3

Part No CAV24C02WE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description 2-Kb, 4-Kb, 8-Kb and 16-Kb I2C CMOS Serial EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1159252-CAV24C02WE-GT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAV24C02
Introduction Date April 04, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAV24C02WE-GT3 CAD Model

Description

ON Semiconductor CAV24C02WE-GT3 EEPROM

The CAV24C02WE-GT3 is a high-performance, 2-Kb I²C serial EEPROM device from ON Semiconductor, a leading figure in energy-efficient innovations. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed, making it an ideal component for a wide range of applications.

This device operates across a voltage range of 1.7V to 5.5V, making it suitable for various low-power and standard applications. It is designed to support the Standard-mode (100 kHz) and Fast-mode (400 kHz) I²C protocol data transfer rates, ensuring compatibility with a broad range of microcontrollers and I²C devices.

Key Features of the CAV24C02WE-GT3:

  • Memory Size: 2-Kb storage capacity, organized as 256 x 8 bits, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Write Protection: Hardware write protection is available via the WP pin, which helps prevent inadvertent writes to the memory during critical operations or after deployment.
  • Operating Voltage Range: Versatile power supply options with an operating range of 1.7V to 5.5V, catering to both low-power and standard voltage requirements.
  • Data Retention: Guaranteed data retention of up to 100 years, ensuring long-term reliability of the stored information.
  • Endurance: The EEPROM offers an impressive write endurance of 1 million write cycles, indicating its ability to handle frequent data updates over its lifetime.
  • Temperature Range: It is operational across an industrial temperature range of -40°C to +85°C, making it robust enough for harsh environments.
  • Package: Available in an 8-lead TSSOP package, the CAV24C02WE-GT3 is designed for space-efficient applications and ease of PCB layout.

The CAV24C02WE-GT3 is a testament to ON Semiconductor's commitment to quality and performance. Whether it's for consumer electronics, automotive applications, or industrial systems, this EEPROM provides a reliable solution for your data storage needs. Its low-power consumption and high endurance make it an excellent choice for systems where power efficiency and component longevity are critical.

With its advanced features and proven reliability, the CAV24C02WE-GT3 by ON Semiconductor stands out as a top choice for designers and engineers looking to incorporate a trusted non-volatile memory component into their designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
National Semiconductor (TI)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3915 $50.8950
315+ $0.3213 $101.2095
485+ $0.3112 $150.9320
665+ $0.3012 $200.2980
860+ $0.2911 $250.3460
1,150+ $0.2610 $300.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess