Products specifications

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 4000B
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 12 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 15 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4020
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576907-CD4020BCM
Ultra Librarian 3D Model Ultra Librarian CD4020BCM CAD Model

Description

The CD4020BCM is a high-performance CMOS 14-stage ripple-carry binary counter/divider manufactured by ON Semiconductor. This integrated circuit is known for its versatility and reliability, making it an ideal choice for a wide range of electronic applications. The device is designed to operate with a supply voltage ranging from 3V to 18V, providing a flexible solution for systems operating at various power levels.

With its robust design, the CD4020BCM offers a low power consumption feature, which is crucial for battery-operated devices and energy-efficient systems. The counter advances on the negative-going transition of the input clock signal, which is a standard feature for counters of this kind. This ensures compatibility with a multitude of other digital components and systems.

One of the key features of the CD4020BCM is its ability to interface directly with the MOS and CMOS logic families. This makes the counter/divider a highly adaptable component that can be easily integrated into existing digital systems without the need for additional interfacing components. This integration capability is further enhanced by the device's fan-out of 2 driving 74L or 1 driving 74LS loads.

The CD4020BCM is packaged in a 16-pin surface-mount package, which allows for efficient use of PCB space. This small form factor is particularly beneficial for compact electronic designs. Additionally, the device's fully static operation ensures that it remains stable under varying operational conditions.

Applications for the CD4020BCM are diverse and include time-delay circuits, counter circuits in digital clocks, frequency division applications, and as part of more complex multi-stage counters. Its reliability and ON Semiconductor's commitment to quality make the CD4020BCM a trusted component for designers and engineers looking to build stable and efficient digital systems.

In summary, the CD4020BCM from ON Semiconductor stands out as a highly reliable and versatile binary counter/divider that meets the demands of modern electronic applications. Its compatibility with various logic families, low power consumption, and compact packaging make it a top choice for designers seeking performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT163E
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC4020AFL1
Texas Instruments
4-BIT SYNCHRONOUS BINARY CONTERS
Lowest to $0.9117
ECAD model for SN74LV161ADG4
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3997
ECAD model for 74AHC1G4208GW-Q10H
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $1.0432
ECAD model for CD4022BPW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention