EN
  • EN
  • DE

CM1204-03CP

Part No CM1204-03CP
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15VC 5CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
Minimum Breakdown Voltage 6V (Typ)
Max Clamping Voltage 15V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-WLCSP (0.96x1.33)
Win Source Part Number 1029516-CM1204-03CP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1204-03CP CAD Model

Description

The CM1204-03CP from ON Semiconductor is a robust ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This high-performance component is a crucial addition to any design where data lines are exposed to the external environment, making it an ideal solution for a wide range of applications including mobile phones, portable electronics, USB interfaces, and other high-speed data interfaces.

Key Features

  • ESD Protection: This device offers exceptional ESD protection, meeting the IEC61000-4-2 standard. It can withstand ESD strikes of ±15kV contact discharge, ensuring the safety and longevity of the protected components.
  • Low Capacitance: With its ultra-low capacitance design (
  • Multiple Channels: The device features three channels of ESD protection, providing comprehensive coverage for several lines within a single package, thereby saving space and simplifying design.
  • Small Package Size: Its compact SOT-23-6 package is optimized for space-constrained applications, allowing designers to maintain a small form factor in the final product.

Applications

  • Mobile Phones
  • Portable Electronics
  • USB 2.0 and 3.0 Interfaces
  • High-Speed Data Lines
  • Computers and Peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM1204-03CP is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance even in the most demanding environments. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Summary

The CM1204-03CP from ON Semiconductor represents a state-of-the-art solution for ESD protection. Its combination of low capacitance, multi-channel design, and compact form factor makes it an essential component for protecting sensitive electronics in a multitude of applications. By integrating this device into your design, you can significantly enhance the durability and reliability of your end product against the threats posed by electrostatic discharge.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess