EN
  • EN
  • DE

CM1218-05SE

Part No CM1218-05SE
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 94405-CM1218-05SE
Ultra Librarian 3D Model Ultra Librarian CM1218-05SE CAD Model

Description

The CM1218-05SE is a cutting-edge ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This compact and efficient component is an ideal solution for modern electronic devices that require robust protection without compromising signal integrity.

Key Features

  • Channel Count: The CM1218-05SE offers five channels of ESD protection, making it suitable for multiple data lines in a single package.
  • ESD Protection: It is capable of withstanding ESD strikes of ±15kV contact discharge and ±30kV air discharge, as per the IEC 61000-4-2 standard, ensuring reliable protection for sensitive components.
  • Low Capacitance: The device boasts ultra-low loading capacitance of typically 0.8pF per channel, which is critical for maintaining signal integrity in high-speed applications.
  • Small Form Factor: The CM1218-05SE comes in a space-saving SOT-563 package, which is highly beneficial for portable and space-constrained designs.
  • Fast Response Time: Its swift response to ESD events ensures that protected components are shielded promptly, minimizing the risk of damage.

Applications

The CM1218-05SE is versatile and can be employed in a variety of applications where ESD protection is crucial. It is particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3 and 1.4 interfaces
  • DisplayPort interfaces
  • External storage interfaces (eSATA, Thunderbolt)
  • Smartphone and tablet I/O ports
  • Notebook and desktop computers
  • Other high-speed data line applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM1218-05SE is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance in the most demanding environments.

Conclusion

With its combination of high ESD protection levels, low capacitance, and small package size, the CM1218-05SE from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products without compromising on performance or space.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2656 $70.5312
4+ $28.9351 $115.7404
7+ $28.0319 $196.2233
9+ $27.1275 $244.1475
12+ $26.2231 $314.6772
15+ $23.5100 $352.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess