EN
  • EN
  • DE

CM1232P

Part No CM1232P
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description CMD Microprocessor Monitor Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242513-CM1232P
Popularity Low
Supply and Demand Status Balance
Introduction Date September 20, 2013
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1232P CAD Model

Description

The ON Semiconductor CM1232P is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an essential addition to any design where data integrity and device longevity are of paramount importance. The CM1232P is particularly well-suited for applications in the consumer electronics, telecommunications, and computing industries, among others.

Key Features

  • ESD Protection: Provides superior protection against ESD, ensuring compliance with the IEC 61000-4-2 (Level 4) standard.
  • Low Capacitance: Features low line capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Multiple Channels: Offers multiple ESD-protected channels, which allows for the safeguarding of several data lines with a single device.
  • Low Clamping Voltage: Its low clamping voltage ensures that even the most sensitive circuits are shielded from the damaging effects of transient voltage spikes.

Applications

  • USB Interfaces
  • HDMI Ports
  • Digital Visual Interface (DVI) Lines
  • Mobile Handsets
  • Notebook Computers
  • Set-Top Boxes
  • Portable Electronics

Technical Specifications

The CM1232P device comes in a compact package and is rated for operation over the standard industrial temperature range. It is designed to be easily integrated into various circuit designs, offering both versatility and reliability. The device's low dynamic resistance and fast response time ensure that it reacts swiftly to transient events, providing immediate protection when it is most needed.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the CM1232P is no exception. This ESD protection device is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent requirements for commercial and industrial applications. Clients can trust ON Semiconductor's expertise and dedication to delivering top-performing protection solutions.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess