EN
  • EN
  • DE

CM1250-04QG

Part No CM1250-04QG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 8.5VC 6UDFN / 8.5V Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.45x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Clamping (Max) @ Ipp 8.5V
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-UFDFN
Supplier Device Package 6-UDFN (1.45x1)
Base Product Number CM1250
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CM1250-04QGOSTR,2832-CM1250-04QG-488,CM1250-04QGOSCT,CM1250-04QG-ND,2832-CM1250-04QGTR,CM1250-04QGOSDKR
Standard Package 3,000
Win Source Part Number 1334839-CM1250-04QG
Ultra Librarian 3D Model Ultra Librarian CM1250-04QG CAD Model

Description

The CM1250-04QG from ON Semiconductor is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust component is an ideal solution for protecting sensitive electronic circuits found in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • ESD Protection: The CM1250-04QG offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures that the device can withstand ESD events of up to ±8kV (contact discharge) and ±15kV (air discharge).
  • Low Capacitance: With ultra-low line capacitance, typically just 0.6pF per I/O, this device preserves signal integrity for high-speed interfaces without compromising on protection.
  • Multi-Line Protection: The component is capable of protecting up to four data lines simultaneously, making it a space-efficient choice for modern compact electronic designs.
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage of the CM1250-04QG ensure minimal impact on the protected circuit during transient conditions.
  • Package: It is offered in a space-saving, lead-free, RoHS-compliant, 10-pin UDFN package, which is suitable for use in the latest high-density circuit board designs.

Applications

The CM1250-04QG is versatile and can be used in a broad range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 Interfaces
  • HDMI 1.3 and 1.4 Ports
  • Digital Visual Interface (DVI) Ports
  • DisplayPort Interfaces
  • Thunderbolt Ports
  • Other High-Speed Data Interfaces

Performance and Reliability

ON Semiconductor's commitment to quality ensures that the CM1250-04QG provides reliable and consistent performance. The device's robust design and manufacturing process guarantee that it will perform to specifications even under the harshest conditions, protecting valuable electronic equipment from damage and reducing the risk of failure due to ESD events.

Conclusion

For designers looking to enhance the ESD protection of their high-speed data interfaces, the CM1250-04QG from ON Semiconductor represents an optimal mix of performance, size, and reliability. Its ability to defend against potent ESD strikes while maintaining signal integrity makes it an indispensable component in the protection of today's electronic devices.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess