EN
  • EN
  • DE

CM1409-08DE

Part No CM1409-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 110MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 6GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.031" (0.79mm)
Win Source Part Number 050354-CM1409-08DE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1409-08DE CAD Model

Description

The CM1409-08DE from ON Semiconductor is a state-of-the-art Electromagnetic Interference (EMI) filter integrated with Electrostatic Discharge (ESD) protection, designed to provide a comprehensive solution for signal integrity and safety in electronic devices. This component is particularly suitable for applications where space is at a premium and performance cannot be compromised.

Key Features

  • Channels: The CM1409-08DE offers 8 channels of EMI filtering, ensuring that multiple lines can be protected simultaneously.
  • ESD Protection: It features integrated ESD protection up to ±15kV contact discharge, as per the IEC 61000-4-2 standard, safeguarding sensitive circuitry from damaging electrostatic events.
  • Low Pass Filter: The device acts as a low pass filter with cut-off frequencies that are optimal for preserving signal integrity while attenuating unwanted RF noise.
  • Compact Package: Housed in a compact micro leadframe package (MLP), the CM1409-08DE minimizes PCB space requirements.
  • Applications: Ideal for data lines in portable devices, such as mobile phones, notebooks, and PDAs, as well as for LCD and camera interfaces where signal clarity is paramount.

Performance and Quality

ON Semiconductor's CM1409-08DE is designed to meet the rigorous demands of modern electronic devices. Its high-quality construction ensures reliable performance and longevity. The filter's ability to suppress high-frequency EMI/RFI electronic noise while providing robust ESD protection makes it an invaluable component in protecting and enhancing the performance of electronic circuits.

Easy Integration

The CM1409-08DE is not only effective but also easy to integrate into existing designs thanks to its industry-standard package and pin configuration. Its compatibility with high-speed signal lines ensures that it can be used in a wide range of applications without compromising data throughput or signal quality.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor ensures that the CM1409-08DE complies with RoHS (Restriction of Hazardous Substances) directives, making it a responsible choice for both manufacturers and consumers looking to reduce their ecological footprint.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2797 $58.7370
505+ $0.2296 $115.9480
780+ $0.2225 $173.5500
1,075+ $0.2153 $231.4475
1,390+ $0.2081 $289.2590
1,860+ $0.1866 $347.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess