EN
  • EN
  • DE

CM1412-03CP

Part No CM1412-03CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 68 OHM/47PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 60MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 68
Values R = 68 Ohms, C = 47pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.056" L x 0.037" W (1.41mm x 0.95mm)
Height 0.028" (0.70mm)
Win Source Part Number 94454-CM1412-03CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1412-03CP CAD Model

Description

The CM1412-03CP is a cutting-edge solution from ON Semiconductor, designed to provide superior ESD (Electrostatic Discharge) protection for electronic devices. This product is an integral part of ON Semiconductor's commitment to delivering high-performance circuit protection technology that meets the rigorous demands of today's electronic equipment.

Key Features

  • ESD Protection: The CM1412-03CP offers robust ESD protection, capable of withstanding ESD events exceeding the IEC 61000-4-2 Level 4 standard. This ensures that sensitive components remain safe from the potentially damaging effects of static electricity.
  • Low Capacitance: With ultra-low capacitance design, this device is ideal for protecting high-speed data lines without compromising signal integrity. This feature is crucial for maintaining the performance of communication ports and interfaces.
  • Compact Size: The compact SOT-23 package allows for space-saving PCB design, making it suitable for the ever-decreasing sizes of modern electronic devices.
  • Multiple Channel Protection: This component provides protection for up to three data lines, making it an efficient choice for safeguarding multiple traces with a single device.

Applications

The CM1412-03CP is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Mobile Phones
  • Portable Electronics
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • Digital Cameras
  • MP3 Players

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the CM1412-03CP meets the highest standards of reliability and performance. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to guarantee it meets the needs of the most demanding applications.

Environmental Compliance

Adhering to the global environmental standards, the CM1412-03CP is designed with eco-friendly materials and is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring a reduced environmental impact.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess