EN
  • EN
  • DE

CM1457-08CP

Part No CM1457-08CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description Praetorian III® 4, 6, 8-Channel EMI Filter Array with ESD Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Low Pass
Filter Order 5th
Technology LC (Pi)
Number of Channels 8
Center / Cutoff Frequency 300MHz (Cutoff)
Attenuation Value -35dB @ 800MHz ~ 2.7GHz
Resistance - Channel (Ohms) 45
Current 15mA
Values L = 70nH (Total), C = 12.5pF (Total)
ESD Protection Yes
Operating Temperature Range -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD
Package 20-WFBGA, WLCSP
Size 0.129" L x 0.041" W (3.27mm x 1.05mm)
Height 0.027" (0.69mm)
Win Source Part Number 1162015-CM1457-08CP
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CM1457
Introduction Date May 14, 2010
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CM1457-08CP CAD Model

Description

The CM1457-08CP from ON Semiconductor is a robust ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This component is particularly suitable for high-speed data lines and interfaces that require low capacitance to maintain signal integrity.

Key Features

  • ESD Protection: The CM1457-08CP offers excellent ESD protection, capable of withstanding ESD events exceeding the IEC 61000-4-2 Level 4 standard. It can endure ESD strikes of ±8kV contact discharge and ±15kV air discharge, ensuring the safety of your electronic devices.
  • Low Capacitance: With a typical capacitance of only 0.6 pF per channel, this device is optimized for high-speed applications where maintaining signal integrity is critical. It's an ideal choice for USB 2.0, HDMI, and other high-speed data interfaces.
  • Multi-Channel Protection: The CM1457-08CP features eight channels of protection, making it a compact and efficient solution for protecting multiple lines with a single component.
  • Low Clamping Voltage: It provides a low clamping voltage, which reduces the stress on protected components during transient conditions.
  • Wide Operating Voltage Range: This ESD protection device operates over a wide voltage range, accommodating various application requirements.

Applications

The CM1457-08CP is designed for use in a variety of applications where ESD protection is critical. Common applications include:

  • Portable electronics such as smartphones and tablets
  • Computer peripherals and USB interfaces
  • Consumer electronics, including digital cameras and audio devices
  • High-speed data line protection for HDMI, DisplayPort, and Thunderbolt interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CM1457-08CP is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability for the end-user. Whether you are designing consumer electronics or industrial applications, the CM1457-08CP provides the protection and reliability you need.

You May Also Be Interested in

Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5127 $58.9605
275+ $0.4208 $115.7200
430+ $0.4076 $175.2680
590+ $0.3945 $232.7550
760+ $0.3813 $289.7880
1,015+ $0.3419 $347.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess