EN
  • EN
  • DE

CM1624-08DE

Part No CM1624-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit / FILTER RLC 40 OHM/12PF/20NH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 3rd
Technology RLC
Number of Channels 6
Center / Cutoff Frequency 300MHz (Cutoff)
Resistance - Channel (Ohms) 40
Values R = 40 Ohms, C = 12pF, L = 20nH
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 013191-CM1624-08DE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CM1624
Introduction Date May 17, 2010
ECCN EAR99
Country of Origin India
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CM1624-08DE CAD Model

Description

The CM1624-08DE from ON Semiconductor is a cutting-edge ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This device is a perfect solution for applications requiring robust protection while maintaining signal integrity on data lines.

Key Features

  • ESD Protection: It offers superb ESD protection for high-speed data lines, exceeding IEC 61000-4-2 (Level 4) standards with an ESD protection level of ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: The CM1624-08DE features ultra-low capacitance (0.5pF typical) per I/O, which is essential for maintaining signal integrity in high-speed applications.
  • Channel Configuration: This device has an 8-channel configuration, making it highly suitable for parallel data lines protection in complex electronic systems.
  • Application Versatility: It is ideal for use in USB 2.0, USB 3.0, HDMI, DisplayPort, and other high-speed data interfaces that require ESD protection without compromising performance.
  • Small Package Size: The CM1624-08DE comes in a compact, lead-free, RoHS-compliant Micro-DFN package, which allows for space-efficient design in modern compact electronic devices.

Applications

The ON Semiconductor CM1624-08DE is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Smartphones, Tablets, and Portable Electronics
  • Desktop and Laptop Computers
  • Digital Cameras and Video Recorders
  • Set-Top Boxes and Digital TVs
  • USB Hubs, Peripherals, and Docking Stations

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The CM1624-08DE is manufactured to the highest standards, ensuring that it meets the stringent requirements of today's electronic devices. By choosing the CM1624-08DE, designers can be confident that they are incorporating a top-tier ESD protection solution into their products.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3158 $61.5790
10+ $10.1053 $101.0530
16+ $9.7895 $156.6320
22+ $9.4737 $208.4214
28+ $9.1579 $256.4212
37+ $8.2106 $303.7922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess